EN
  • EN
  • DE

LM3S6950-IQC50-A2

Part No LM3S6950-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3V/3.3V 100-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 6000
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 46
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779082-LM3S6950-IQC50-A2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name LM3S6950
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S6950-IQC50-A2 CAD Model

Description

The LM3S6950-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the requirements of demanding embedded applications. This device is part of the ARM Cortex-M3 based Stellaris family, which is renowned for its powerful computing capabilities and efficient power management features.

Key Features

  • Core: The LM3S6950-IQC50-A2 is built around a 32-bit ARM Cortex-M3 processor core, which operates at a frequency of up to 50 MHz. This core provides the perfect balance between performance and power consumption, making it suitable for a wide range of applications.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, offering ample space for complex firmware and applications. The memory architecture is designed to facilitate both deterministic execution and efficient data management.
  • Connectivity: The device includes a rich set of peripherals for connectivity, including Ethernet MAC+PHY, USB OTG/Host/Device, CAN, UARTs, SSI, SPI, and I²C, allowing for versatile communication with other devices and systems.
  • Timers and PWM: Multiple general-purpose timers, watchdog timers, and six PWM outputs provide the necessary tools for precise timing operations and motor control.
  • Analog Features: The MCU also features an integrated 12-bit ADC with 16 channels, which enables the measurement of analog signals with high accuracy.
  • Temperature Range: This product operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in extreme conditions.
  • Package: The LM3S6950-IQC50-A2 is available in a compact 100-pin LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The versatile feature set of the LM3S6950-IQC50-A2 makes it an excellent choice for a variety of applications, including industrial control systems, networking equipment, point-of-sale machines, test and measurement equipment, and medical devices. Its robust connectivity options and powerful core enable developers to design sophisticated systems that require real-time control and communication capabilities.

Support and Resources

Texas Instruments offers extensive support for the LM3S6950-IQC50-A2, with a comprehensive suite of development tools, software libraries, and documentation. This ensures that engineers can rapidly develop, debug, and deploy applications, reducing time to market and enhancing productivity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess