Product Overview: SST39VF160-90-4C-EK from Microchip Technology
The SST39VF160-90-4C-EK is a high-performance flash memory device from Microchip Technology, designed to provide reliable storage solutions for a wide range of applications. This NOR Flash memory offers a storage capacity of 16 Mbit, with a data bus width of 16 bits, making it suitable for systems that require fast access and high reliability in their memory components.
Key Features
- Memory Capacity: The device boasts a 16 Mbit (2MB) memory size, allowing ample space for firmware storage, boot code, or data logging.
- Access Time: It has a fast access time of 90 ns, which ensures quick read operations, contributing to the overall system performance.
- Package: Housed in a 48-pin TSOP (Thin Small Outline Package), it offers a compact footprint for PCB designs, which is crucial for space-constrained applications.
- Operating Voltage: The SST39VF160-90-4C-EK operates within a voltage range of 2.7V to 3.6V, making it compatible with low-power circuits.
- Temperature Range: With an industrial temperature range of -40°C to +85°C, this flash memory can withstand harsh operating conditions, ensuring reliability across various environments.
- Programming and Erasure: The device supports sector and block erase functions, along with byte-programming capabilities, providing flexibility for data management and updates.
Applications
The versatility of the SST39VF160-90-4C-EK makes it an excellent choice for a diverse array of applications, including:
- Embedded systems
- Telecommunication devices
- Networking hardware
- Automotive electronics
- Industrial control systems
- Consumer electronics
Quality and Support
Microchip Technology is known for its commitment to quality and long-term reliability. The SST39VF160-90-4C-EK is backed by Microchip's robust technical support and service, ensuring that customers receive the support they need from design to deployment. With its robust feature set and Microchip's reputation for quality, the SST39VF160-90-4C-EK is a solid choice for designers looking for a dependable flash memory solution.