EN
  • EN
  • DE

KVR16S11/4GBK-SP

Part No KVR16S11/4GBK-SP
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947633-KVR16S11/4GBK-SP
Series *
Ultra Librarian 3D Model Ultra Librarian KVR16S11/4GBK-SP CAD Model

Description

The Kingston KVR16S11/4GBK-SP is a 4GB DDR3 1600MHz CL11 SODIMM memory module. It is designed for use in laptops and other small form factor devices. This module provides a cost-effective way to upgrade the memory of your compatible device, enhancing its performance and responsiveness.

Applications:

  • Laptops
  • Notebooks
  • Small form factor PCs

Features:

  • 4GB capacity
  • DDR3 technology
  • 1600MHz clock speed
  • SODIMM form factor
  • Unbuffered
  • Non-ECC
  • 204-pin
  • 1.35V or 1.5V operating voltage (check device compatibility)
  • CL11 latency

Benefits:

  • Improved laptop performance
  • Increased multitasking capabilities
  • Faster application loading times
  • Easy to install
  • Enhanced system responsiveness

Technical Specifications:

The KVR16S11/4GBK-SP is a 204-pin SODIMM and operates at either 1.35V or 1.5V (depending on the specific device and its compatibility). It is an unbuffered module, meaning that it accesses the memory controller directly, resulting in slightly faster data transfer. The module is also non-ECC. The CAS latency (CL) is 11. The compact SODIMM form factor makes it ideal for laptops and other space-constrained devices. This memory is designed to meet JEDEC standards for DDR3 SODIMM memory.

This module is perfect for users seeking to improve the performance of their laptops or small form factor PCs. The 4GB capacity provides a significant boost in multitasking capabilities, allowing users to run more applications simultaneously without experiencing slowdowns. The 1600MHz clock speed ensures fast data transfer rates, further enhancing system responsiveness. The SP designation often indicates a specific supplier or build of materials.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess