EN
  • EN
  • DE

ADL5519ACPZ-R7

Part No ADL5519ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description 1 MHz to 10 GHz, 50 dB Dual Log Detector/Controller | IC AMP LOG DETECT CTRLR 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function Detector/Controller
Frequency 1MHz ~ 10GHz
RF Type WiMax, WLAN
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number ADL5519
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140542-ADL5519ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5519ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADL5519ACPZ-R7 Dual Logarithmic Detector/Controller

The ADL5519ACPZ-R7 from Analog Devices Inc. is a state-of-the-art dual logarithmic detector/controller, designed to offer precise and consistent RF power measurements over a wide frequency range. This component is particularly suitable for applications requiring accurate RF signal strength detection, such as wireless communication systems, radar systems, and RF instrumentation.

Key Features

  • Frequency Range: The device operates over a broad frequency spectrum from 1 MHz to 10 GHz, making it highly versatile for various RF applications.
  • Dual-Channel: It features two detection channels that can be used simultaneously for different signal chains or for ratio measurements, enhancing its functionality.
  • Dynamic Range: With an extensive dynamic range of 50 dB, the ADL5519ACPZ-R7 can accurately measure signal levels from low to high power without the need for additional components.
  • Logarithmic Linearity: Superior logarithmic linearity ensures that the output voltage is proportional to the logarithm of the input power, providing consistent and reliable measurements.
  • Package: The component is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

  • Wireless Infrastructure
  • Power Amplifier Linearization
  • Transmitter Antenna Power Measurement
  • Radar Signal Processing
  • RF Test Equipment and Instrumentation

The ADL5519ACPZ-R7 is designed with the end-user in mind, offering ease of integration into various circuit designs. Its precision in power detection allows for enhanced performance in automatic gain control (AGC) systems and power monitoring tasks. The device's robust construction ensures that it can withstand the demands of rigorous operating conditions, while maintaining high accuracy and performance levels.

Whether for professional or industrial applications, the ADL5519ACPZ-R7 from Analog Devices Inc. represents a reliable and efficient solution for your RF power detection needs, delivering the quality and performance that engineers and designers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6316 $66.5264
7+ $15.5790 $109.0530
10+ $15.0527 $150.5270
15+ $14.0000 $210.0000
19+ $13.4737 $256.0003
24+ $12.9474 $310.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess