EN
  • EN
  • DE

KHX1600C9D3X2K2/4GX

Part No KHX1600C9D3X2K2/4GX
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 256Mx64 UDIMM (4GB Kit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948070-KHX1600C9D3X2K2/4GX
Series *
Ultra Librarian 3D Model Ultra Librarian KHX1600C9D3X2K2/4GX CAD Model

Description

The Kingston KHX1600C9D3X2K2/4GX is a 4GB (2x2GB) kit of DDR3 1600MHz CL9 desktop memory. Part of Kingston's HyperX X series, this memory is designed for high-performance systems, offering faster data transfer rates and improved multitasking capabilities. The kit is designed to run in dual channel mode on compatible motherboards.

Applications:

  • High-Performance Desktop PCs: Improves the performance of systems used for demanding tasks.
  • Gaming PCs: Enhances gaming performance by providing faster memory access.
  • Content Creation Workstations: Supports smooth operation of applications like video editing software and graphic design tools.

Features:

  • 4GB (2x2GB) Kit: Designed for dual-channel operation, maximizing bandwidth.
  • DDR3 Technology: Offers faster data transfer rates compared to DDR2.
  • 1600MHz Clock Speed: Enables quick processing of data.
  • CL9 Latency: Lower latency provides faster data access and improved performance.
  • DIMM Form Factor: Designed for compatibility with desktop computers.
  • XMP Ready: Supports Intel XMP (Extreme Memory Profile) for easy overclocking.

Benefits:

  • Improved Gaming Performance: Provides smoother frame rates and reduced lag in games.
  • Faster Application Loading: Reduces the time it takes to open and use software programs.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without experiencing slowdowns.
  • Increased System Responsiveness: Makes the computer feel more snappy and responsive.
  • Easy Overclocking: XMP support simplifies overclocking for enhanced performance.

Additional Details:

The KHX1600C9D3X2K2/4GX is built with high-quality components and undergoes rigorous testing to ensure reliability and stability. It operates at a voltage of 1.65V. The heat spreader helps dissipate heat. The Kingston part number indicates; KHX = HyperX, 1600 = 1600MHz, C9 = CL9 Latency, D3 = DDR3, X2K2 indicates dual channel kit, and 4GX is the kit size of 4GB.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess