EN
  • EN
  • DE

ADF4371BCCZ-RL7

Part No ADF4371BCCZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 62MHZ-32GHZ ULTRA WIDEBAND PLLVC / Integer N Synthesizer (RF) IC 32GHz 1 48-TFLGA Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Integer N Synthesizer (RF)
PLL Yes
Input CMOS, ECL
Output Clock
Number of Circuits 1
Frequency - Max 32GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 48-TFLGA Exposed Pad
Supplier Device Package 48-LGA (7x7)
Base Product Number ADF4371
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADF4371BCCZ-RL7TR,-2735-ADF4371BCCZ-RL7CT,ADF4371BCCZ-RL7-ND
Standard Package 500
Win Source Part Number 1043446-ADF4371BCCZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF4371BCCZ-RL7 CAD Model

Description

Product Overview: ADF4371BCCZ-RL7 by Analog Devices Inc.

The ADF4371BCCZ-RL7 is a high-performance, wideband synthesizer with integrated Voltage Controlled Oscillator (VCO) from Analog Devices Inc. This component is designed to deliver exceptional frequency control and stability for a range of applications, including wireless infrastructure, microwave point-to-point systems, electronic test and measurement, and satellite terminals.

Key Features

  • Frequency Range: The ADF4371BCCZ-RL7 operates over a wide frequency range from 62.5 MHz to 32 GHz, making it one of the most versatile synthesizers in the industry.
  • High Resolution: It features a fractional-N frequency synthesizer and integer-N frequency synthesizer, providing high resolution with a 32-bit modulus.
  • Low Phase Noise Performance: The device is engineered to achieve low phase noise performance, which is critical for high-performance wireless systems.
  • Programmable Dual Outputs: It includes dual differential outputs that are both programmable, allowing for flexible design options.
  • Integrated VCO: The integrated VCO reduces the need for external components, simplifying design and saving board space.
  • Output Mute Function: An RF output mute function enables the user to turn off the RF output, which is useful during system testing and integration.

Applications

  • Wireless infrastructure (LTE, 5G)
  • Microwave point-to-point and point-to-multipoint radios
  • Test and measurement equipment
  • Satellite communications terminals
  • Phased array radar systems

The ADF4371BCCZ-RL7 is available in a compact 7mm x 7mm LFCSP (lead-frame chip-scale package), which is well-suited for space-constrained applications. The device also supports a wide temperature range, ensuring reliable performance in diverse operating conditions. Analog Devices Inc. has a reputation for quality and reliability, and the ADF4371BCCZ-RL7 is no exception, offering both performance and durability for sophisticated electronic systems.

With its advanced features and broad frequency range, the ADF4371BCCZ-RL7 is a top choice for designers seeking a high-performance frequency synthesizer with integrated VCO functionality.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $469.1730 $469.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess