The EMMC32G-TA29 is an embedded MultiMediaCard (eMMC) from Kingston, designed to provide a reliable and efficient storage solution for a wide range of applications. This eMMC device features a storage capacity of 32GB, making it suitable for applications that require a substantial amount of storage space. It integrates flash memory and an eMMC controller into a single package, simplifying the design process and enhancing overall system performance.
Applications:
- Smartphones and Tablets: Serves as primary storage for operating systems, applications, and user data, offering ample space for multimedia content and applications.
- Embedded Systems: Integrated into various embedded systems, such as industrial control panels, automotive infotainment systems, and medical devices, for storing firmware, configurations, and data.
- Portable Media Players: Provides storage for music, videos, and other multimedia content, enabling users to carry a large library of media on the go.
- Digital Cameras and Camcorders: Used for storing high-resolution images and videos, providing sufficient space for capturing and storing memories.
- Gaming Consoles: Supports the storage of game data, system software, and downloadable content, enhancing the gaming experience on portable and handheld devices.
Features:
- 32GB Storage Capacity: Offers a balance between storage space and cost, suitable for various applications requiring moderate to high storage capacities.
- eMMC 5.1 Standard: Compliant with the eMMC 5.1 standard, ensuring high-speed data transfer rates and efficient operation.
- Managed NAND Flash: Integrates a NAND flash memory controller that handles wear leveling, error correction, and bad block management, ensuring data integrity and longevity.
- JEDEC Standard Package: Comes in a standardized package for easy integration into different electronic devices.
- High-Speed Interface: Supports high-speed data transfer, resulting in faster boot-up times and quicker application loading.
Benefits:
- Enhanced Performance: Provides fast read and write speeds, enhancing system responsiveness and overall performance.
- Reliable Data Storage: Ensures data integrity and longevity through advanced error correction and wear-leveling algorithms.
- Simplified System Integration: Reduces design complexity and development time due to the integrated controller and standardized package.
- Cost-Effective Solution: Offers a cost-efficient storage solution compared to discrete memory and controller setups.
- Optimized Power Consumption: Designed for low power consumption, making it suitable for mobile and battery-powered devices.
Additional Details:
The EMMC32G-TA29 is designed to operate within an industrial temperature range, typically from -25°C to 85°C, ensuring reliable performance in various environmental conditions. It supports advanced features such as enhanced strobe mode, cache management, and secure erase functionality, ensuring data security and reliability. The eMMC interface allows for easy connection to host processors and controllers, simplifying system integration. With a high Mean Time Between Failures (MTBF), the Kingston EMMC32G-TA29 offers a robust and dependable storage solution for modern electronic devices.