EN
  • EN
  • DE

EMMC128-TA29

Part No EMMC128-TA29
Manufacturer Kingston
Catalog EMMC
Description 128GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956005-EMMC128-TA29
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC128-TA29 CAD Model

Description

The Kingston EMMC128-TA29 is an embedded MultiMediaCard (eMMC) storage device. eMMC is a type of flash memory commonly used in mobile devices, tablets, and other embedded systems. It integrates both flash memory and a controller into a single package, simplifying storage management and offering reliable performance.

Applications

  • Mobile Phones: Used as the primary storage for operating system, applications, and user data.
  • Tablets: Employed as internal storage for system files, applications, and user data.
  • Embedded Systems: Integrated into various embedded systems for storing firmware, data logs, and other critical information.
  • Navigation Systems: Used in GPS navigation devices for storing maps and software.
  • Gaming Consoles: Found in handheld gaming consoles for storing game data and system software.

Features

  • 128GB Capacity: Provides ample storage for operating systems, applications, and user data.
  • eMMC Interface: Standard eMMC interface simplifies integration with host processors.
  • Integrated Controller: Manages flash memory operations, including wear leveling and error correction.
  • High Performance: Offers fast read and write speeds for quick application loading and data transfer.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.

Benefits

  • Large Storage Capacity: Provides sufficient storage for demanding applications and user data.
  • Simplified Integration: eMMC interface simplifies integration with host processors.
  • Reliable Performance: Integrated controller ensures reliable data storage and retrieval.
  • Fast Data Transfer: High read and write speeds improve system performance.
  • Long Battery Life: Low power consumption extends battery life in portable devices.

Additional Details

The EMMC128-TA29 has a storage capacity of 128GB. The TA29 portion of the part number likely refers to specific characteristics such as the temperature range or packaging. eMMC devices utilize various techniques to enhance performance and reliability, including wear leveling, error correction, and bad block management. The specific performance characteristics, power consumption, and operating temperature range can be found in the official Kingston datasheet.

You May Also Be Interested in

SanDisk
Memory (ICs) RoHS
Lowest to $116.5414
Kingston
16GB eMMC
Lowest to $58.2090
Diodes Incorporated
64GB eMMC iNAND IX EM122 ExtTemp
Lowest to $650.0000
Samsung
64GB eMMC5.0 400MB/s 200MHz
Lowest to $26.0857
SanDisk
Memory (ICs) RoHS
Lowest to $48.7500
Samsung
64GB eMMC4.41
Need more? Email Us
Diodes Incorporated
32GB eMMC iNAND IX EM122 ExtTemp
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND AT EM122 Grade3
Lowest to $67.4437
Diodes Incorporated
32GB eMMC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess