EN
  • EN
  • DE

SN761662DBTR

Part No SN761662DBTR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO TUNER 38TSSOP / Video Tuner IC I2C 38-TSSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number SN7616
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 335935-SN761662DBTR
Ultra Librarian 3D Model Ultra Librarian SN761662DBTR CAD Model

Description

The SN761662DBTR is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile component is part of the SN761662 series and is commonly utilized in RF (Radio Frequency) applications, particularly in television tuners. The device is designed to be a reliable and efficient solution for signal processing in a variety of electronic products.

Key Features

  • Versatile Application: Primarily used in television tuner applications, the SN761662DBTR is suitable for both analog and digital signal processing.
  • Integration: The device integrates several functions which simplify the system design, such as a mixer, oscillator, and a buffer amplifier.
  • Low Noise Figure: Offering a low noise figure, the SN761662DBTR ensures high-quality signal amplification with minimal disturbance.
  • Power Efficiency: Designed with power efficiency in mind, it operates with a low supply current, making it ideal for use in power-sensitive applications.

Specifications

Parameter Value Package / Case TSSOP-30 Operating Temperature -40°C to 85°C Supply Voltage 4.5V to 5.5V Frequency Range Varies based on application

Applications

The SN761662DBTR is primarily designed for use in TV tuner systems but can also be adapted for use in other RF applications that require signal mixing, amplification, and frequency synthesis. Its robust design ensures reliability across various environmental conditions, making it a preferred choice for manufacturers in the consumer electronics industry.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN761662DBTR is no exception. It complies with international standards and has undergone rigorous testing to ensure its performance and durability. Customers can trust this product to deliver consistent results over its operational lifespan.

You May Also Be Interested in

Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5027 $54.0324
28+ $3.6946 $103.4488
42+ $3.5791 $150.3222
58+ $3.4637 $200.8946
75+ $3.3482 $251.1150
100+ $3.0018 $300.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess