EN
  • EN
  • DE

TMUX6136PWR

Part No TMUX6136PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT DUAL 16TSSOP  /  2 Circuit IC Switch 2:1 135Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 135Ohm
Channel-to-Channel Matching (ΔRon) 2.5Ohm
Voltage - Supply, Single (V+) 10V ~ 16.5V
Voltage - Supply, Dual (V±) ±5V ~ 16.5V
-3db Bandwidth 670MHz
Charge Injection -0.4pC
Channel Capacitance (CS(off), CD(off)) 2.4pF
Current - Leakage (IS(off)) (Max) 50pA
Crosstalk -105dB ~ -92dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TMUX6136
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53265-6,296-53265-1,296-53265-2
Standard Package 2,000
Win Source Part Number 976657-TMUX6136PWR
Ultra Librarian 3D Model Ultra Librarian TMUX6136PWR CAD Model

Description

The TMUX6136PWR is a state-of-the-art analog multiplexer from Texas Instruments designed to cater to a wide range of applications requiring efficient signal routing. This precision multiplexer is part of TI's reliable and robust switch and multiplexer product line, ensuring high performance in signal switching.

Key Features

  • Low On-Resistance: The TMUX6136PWR features a low on-resistance (Ron) that typically stands at 5 ohms, which minimizes signal distortion and ensures a high signal integrity.
  • Low Charge Injection: With its low charge injection, this multiplexer reduces the glitch impulse during signal switching, making it ideal for precision applications.
  • Single Supply Operation: It operates on a single supply voltage ranging from 4.5V to 30V, or a dual supply of ±4.5V to ±20V, offering flexibility in various circuit designs.
  • Multiple Channels: The device provides six channels (1:6 multiplexer/demultiplexer configuration), allowing for multiple signal routing options within a single package.
  • Bidirectional Operation: Signals can pass in both directions through the switch, making the TMUX6136PWR versatile for multiplexing and demultiplexing applications.
  • Wide Operating Temperature: It can operate over a broad temperature range from -40°C to +125°C, suitable for industrial environments.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel-to-channel transitions, thus avoiding shorting and signal degradation.

Applications

The TMUX6136PWR is well-suited for a variety of applications, including data acquisition systems, industrial equipment, test and measurement setups, and any system where high-precision signal routing is required. Its robust design and performance make it an excellent choice for designers looking to enhance their system's signal integrity and reliability.

Package and Quality

This component comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact form factor for space-constrained applications. The TMUX6136PWR is also RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.

For more detailed information, specifications, and application notes, visit the Texas Instruments official website or consult the TMUX6136PWR datasheet.

You May Also Be Interested in

National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5746 $52.5968
19+ $5.3946 $102.4974
29+ $5.2260 $151.5540
40+ $5.0574 $202.2960
52+ $4.8888 $254.2176
69+ $4.3831 $302.4339
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess