EN
  • EN
  • DE

EMMC08G-W100-A06

Part No EMMC08G-W100-A06
Manufacturer Kingston
Catalog EMMC
Description eMCP 8GB eMMC + 8Gb
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956509-EMMC08G-W100-A06
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC08G-W100-A06 CAD Model

Description

The EMMC08G-W100-A06 is an embedded MultiMediaCard (eMMC) manufactured by Kingston, designed to provide reliable and efficient storage for a variety of applications. This particular eMMC offers 8GB of storage capacity.

Applications

  • Smartphones: Primarily used as internal storage for the operating system, applications, and user data.
  • Tablets: Provides storage for apps, documents, multimedia files, and the operating system itself.
  • Smart TVs: Employed for storing the operating system, streaming apps, and downloaded content.
  • Set-Top Boxes: Used to store firmware, application data, and user settings.
  • Automotive Infotainment Systems: Houses maps, multimedia files, and system software for in-car entertainment.

Features

  • 8GB Storage Capacity: Sufficient storage for core operating systems, applications, and user data in many embedded applications.
  • eMMC Interface: Standardized eMMC interface ensures compatibility with a wide range of host devices.
  • NAND Flash Memory: Utilizes NAND flash memory for non-volatile data storage.
  • Managed NAND: Integrated controller handles wear leveling, error correction, and other NAND management tasks.
  • High-Speed Data Transfer: Enables fast read and write speeds for improved system performance.

Benefits

  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Reliable Data Storage: NAND flash memory offers excellent data retention and reliability.
  • Improved System Performance: Fast data transfer rates contribute to enhanced overall system responsiveness.
  • Simplified Integration: Standard eMMC interface simplifies design and development efforts.
  • Low Power Consumption: Designed for power efficiency, which is crucial for portable devices.

Additional Details

The EMMC08G-W100-A06 supports standard eMMC features like boot mode, sleep mode, and secure erase. The operating temperature range typically lies between -25°C and 85°C. The product datasheet from Kingston contains detailed performance characteristics such as read/write speeds and power consumption. The internal controller manages the NAND flash, implementing sophisticated wear-leveling algorithms, bad block management, and error correction (ECC) to guarantee optimal device longevity and data integrity.

You May Also Be Interested in

Samsung
16GB eMMC5.0 TLC
Lowest to $3.2617
Foresee Group
32GB eMMC 5.1 FBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $34.9254
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Samsung
16GB eMMC4.41 MLC
Lowest to $47.6345
Samsung
64GB eMMC5.0 400MB/s 200MHz
Lowest to $26.0857
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $26.1941
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $7.2762
Diodes Incorporated
32GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess