EN
  • EN
  • DE

XS2F-E422-D80-F

Part No XS2F-E422-D80-F
Manufacturer Omron
Catalog Circular Cable Assemblies
Description CBL 4POS PLUG RA TO WIRE 6.56'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
1st Connector Type Plug, Right Angle
1st Connector Gender Female Sockets
1st Connector Number of Positions 4
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation Keyed
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Wire Leads
Length 6.56' (2.00m)
Assembly Configuration Standard
Cable Type Round
Color Gray
Shielding Unshielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments;5;9;7;10;8;3;4;2;1;5332;2057;216;1920;1812;626;664;609;600313;1754;4995;115;889;4965;300637;2053;602003;123;4827;3689;2608;2170;135;708;1864;2150;4654;1175;468;2539;3773;600448;5239;2861;302;2726;4627;5328;2171;4829;1939;1195;4862;26;1797;602339;3628;1885;2330;1937;1003;5055;5073;2181;5346;1794;602345;602213;1849;5529;23;900;314;602214;5088;2770;37;1907;1188;2262;236;39;52;600499;1053;1110;298;2046;4512;277;4235;602215;501;2201;68;602219;2737;1868;602220;2223;612;2981;4008;1862;1724;3137;1882;3473;2960;666;1568;2555;380;2883;600256;602357;137;600350;844;17;223;2067;2269;5452;839;95;602223;2303;601898;2946;281;732;4609;818;0;111714;110993;111713;128753;112550;111696;111689;111701;111690;111688;113715;111691;111704;113712;111707;111712;111702;111699;113713;113714;58537;111014;59665;87054;61864;124367;123391;101905;128754;114980;114981;124368;124366;128755;111705;111687;111694;111697;111698;57544;111692;124369;111693;124482;111703;111710;111700;111708;108125;111711;111706;113717;113718;113716;87052;87057;124481;111015;124483;124365;98842;87053;28688;19260;15139;1018;14794;53614;1019;29593;77662;118527;65005;64988;92225;74683;118035;118036;73964;73965;1559;67783;67780;34932;84438;43744;5908;36336;2350;121747;121748;87648;87650;90690;74545;73199;74546;55158;124814;111827;110789;101803;111975;35059;35060;35062;74542;74334;111976;34979;35065;33498;35066;57545;50284;33499;35067;35068;35070;35069;55690;110801;111619;111739;113157;74543;74544;50285;60280;112085;110790;111977;56368;111979;111828;111016;61863;111740;30681;77587;111980;112087;31986;111017;36820;57713;57656;35096;34978;73200;35074;35098;61616;35058;30682;35061;35064;111981;35076;35092;35077;35078;35079;35080;55156;85201;35081;35082;31991;111982;111983;110803;35084;57546;111984;35085;110805;35093;63245;45990;59159;101804;64964;35071;57547;101805;74332;35072;111018;114207;111019;111974;111020;112127;59667;59533;59532;111624;110802;59666;57548;59668;57549;57550;55157;31825;111021;111985;111986;59158;59531;111618;111987;59161;59055;57924;55106;111988;117132;117131;117127;57440;57441;60279;111587;57551;111581;121765;5930;5839;51189;56889;56887;56888;4640;1054;3246;98790;97497;97498;97499;97500;97505;97501;97502;97503;97504;101912;101913;101914;101915;101916;113178;113182;113180;113181;113179;127056;127068;127072;127067;127071;127065;127063;127059;127053;127049;127069;127060;127050;127045;127066;127070;127048;127061;127073;127075;127052;127074;127077;127044;127046;127076;122656;122653;122654;122655;122516;122520;122517;122519;122514;122515;122518;122513;105174;105083;105084;105085;105086;105087;105088;105089;16686;33394;115413;86034;86035;86037;94994;113177;58169;67779;67781;49168;109533;24857;48878;67928;37171;879;77742;59678;128760;128761;82237;76917;67784;46;33244;50707;34022;36912;33874;41775;59511;33775;93807;9895;5416;40969;62112;57552;88197;42439;60955;112034;94941;113071;113070;67785;64987;1292;39618;15160;67786;132045;132046;3215;49587;132047;57729;67788;67787;56;132928;6183;92943;41777;102143;65308;92519;92641;14575;84736;92644;92642;92643;15161;121072;6182;121071;57553;131177;292;70474;70475;104749;27147;79960;3814;57554;104748;83994;31467;31468;9322;66162;3825;4136;60330;15492;113078;113080;113081;112121;117159;119959;121746;113076;113077;113075;11
Ultra Librarian 3D Model Ultra Librarian XS2F-E422-D80-F CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
CIRC CBL 6POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 6.56'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS RCPT TO WIRE 4.92'
Need more? Email Us
Phoenix Contact
CIR CBL 12POS RCPT TO PLUG 3.28'
Need more? Email Us
Amphenol CONEC
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 5POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS RCPT TO WIRE 1.64'
Need more? Email Us
Molex, LLC
CIRC CBL 5POS RCPT TO WIRE 1'
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess