EN
  • EN
  • DE

DTKN/512GBBK

Part No DTKN/512GBBK
Manufacturer Kingston
Catalog USB Flash Drives
Description USB FLASH DRIVE 512GB USB 3.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Memory Size 512GB
Type USB 3.0
Speed - Read 200MB/s
Speed - Write 60MB/s
Temperature Range - Operating 0°C ~ 60°C
Size / Dimension 39.00mm L x 12.60mm W x 4.90mm H
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1637399-DTKN/512GBBK
Ultra Librarian 3D Model Ultra Librarian DTKN/512GBBK CAD Model

Description

N

You May Also Be Interested in

Swissbit NA Inc.
USB FLASH DRIVE 8GB SLC USB 3.1
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 256GB USB 3.1
Need more? Email Us
Apacer
USB FLASH DRV 16GB TLC 2.0/3.0
Need more? Email Us
Kingston
USB FLASH DRIVE 512GB USB 3.0
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 64GB USB 3.1
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 2GB SLC USB 3.1
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 16GB USB 3.1
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 2GB SLC USB 2.0
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 128GB USB 3.1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess