EN
  • EN
  • DE

SFU22048E3BP2TO-I-MS-121-STD

Part No SFU22048E3BP2TO-I-MS-121-STD
Manufacturer Swissbit NA Inc.
Catalog USB Flash Drives
Description USB FLASH DRIVE 2GB SLC USB 2.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Memory Size 2GB
Memory Type FLASH - NAND (SLC)
Type USB 2.0
Speed - Read 32MB/s
Speed - Write 23MB/s
Temperature Range - Operating -40°C ~ 85°C
Size / Dimension 67.85mm L x 17.97mm W x 8.35mm H
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1502020-SFU22048E3BP2TO-I-MS-121-STD
Ultra Librarian 3D Model Ultra Librarian SFU22048E3BP2TO-I-MS-121-STD CAD Model

Description

N

You May Also Be Interested in

Flexxon Pte Ltd
USB FLASH DRIVE 16GB USB 3.1
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 64GB USB 3.1
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 32GB SLC USB 3.1
Need more? Email Us
Apacer
USB FLASH DRV 16GB TLC 2.0/3.0
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 8GB USB 2.0
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 4GB SLC USB 3.1
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 32GB USB 3.1
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 256GB USB 3.1
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 128GB USB 3.1
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess