EN
  • EN
  • DE

LTC6930HMS8-8.00#PBF

Part No LTC6930HMS8-8.00#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 8MHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Oscillator, Silicon
Frequency 8MHz
Supply Voltage - Operating 1.7 V to 5.5 V
Operating Supply Current 926μA
Temperature Range - Operating -40°C to 125°C
Case / Package 8-MSOP
Mounting Surface Mount
Win Source Part Number 1064165-LTC6930HMS8-8.00#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6930HMS8-8.00#PBF CAD Model

Description

Linear Technology LTC6930HMS8-8.00#PBF Silicon Oscillator

The LTC6930HMS8-8.00#PBF is a high-performance, precision silicon oscillator designed to provide a stable and accurate clock signal for a wide range of electronic applications. Manufactured by Linear Technology, a leader in the field of analog integrated circuits, this oscillator offers a fixed frequency of 8.00MHz, making it suitable for use in microprocessors, communication devices, and digital systems that require a reliable timing solution.

Key Features:

  • Frequency: Fixed at 8.00MHz, providing a stable clock source for various applications.
  • Voltage Supply Range: Operates over a wide supply voltage range, accommodating different system power requirements.
  • Low Power Consumption: Designed for energy efficiency, it minimizes power usage in battery-powered devices.
  • High Reliability: Offers excellent stability and reliability over temperature and supply variations, ensuring consistent performance.
  • Compact Package: The HSM8 package is space-efficient, making it ideal for use in space-constrained applications.
  • Temperature Range: Suitable for operation across a broad temperature range, catering to diverse environmental conditions.
  • RoHS Compliant: Meets RoHS standards, ensuring environmental friendliness and compliance with regulations.

Applications:

The LTC6930HMS8-8.00#PBF is versatile and can be integrated into a variety of systems, including:

  • Portable and wearable electronics
  • Wireless communication systems
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Networking equipment

Product Quality and Support:

Linear Technology is committed to delivering high-quality products. The LTC6930HMS8-8.00#PBF is manufactured with rigorous standards, ensuring that it meets the requirements of the most demanding applications. Additionally, Linear Technology provides comprehensive technical support for product integration and troubleshooting.

With its robust feature set and reliable performance, the LTC6930HMS8-8.00#PBF oscillator is an excellent choice for designers looking for a fixed-frequency timing solution that combines precision with practicality.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5824 $53.0768
17+ $6.2215 $105.7655
25+ $6.0271 $150.6775
35+ $5.8326 $204.1410
45+ $5.6382 $253.7190
60+ $5.0550 $303.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess