EN
  • EN
  • DE

SFU32048E1AE1TO-I-QT-1A1-STD

Part No SFU32048E1AE1TO-I-QT-1A1-STD
Manufacturer Swissbit NA Inc.
Catalog USB Flash Drives
Description USB FLASH DRIVE 2GB SLC USB 3.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Memory Size 2GB
Memory Type FLASH - NAND (SLC)
Type USB 3.1
Speed - Read 175MB/s
Speed - Write 90MB/s
Temperature Range - Operating -40°C ~ 85°C
Size / Dimension 67.80mm L x 18.00mm H x 8.30mm W
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1501948-SFU32048E1AE1TO-I-QT-1A1-STD
Ultra Librarian 3D Model Ultra Librarian SFU32048E1AE1TO-I-QT-1A1-STD CAD Model

Description

N

You May Also Be Interested in

Swissbit NA Inc.
USB FLASH DRIVE 2GB SLC USB 3.1
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 4GB SLC USB 3.1
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 16GB USB 3.1
Need more? Email Us
Kingston
USB FLASH DRIVE 512GB USB 3.0
Need more? Email Us
Apacer
USB FLASH DRV 16GB TLC 2.0/3.0
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 32GB USB 3.1
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 8GB SLC USB 3.1
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 256GB USB 3.1
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 4GB SLC USB 2.0 / USB Flash Drive 4GB FLASH - NAND (SLC) USB 2.0
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess