EN
  • EN
  • DE

SFU3008GE1AE1TO-I-DB-1A1-STD

Part No SFU3008GE1AE1TO-I-DB-1A1-STD
Manufacturer Swissbit NA Inc.
Catalog USB Flash Drives
Description USB FLASH DRIVE 8GB SLC USB 3.1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Memory Size 8GB
Memory Type FLASH - NAND (SLC)
Type USB 3.1
Speed - Read 175MB/s
Speed - Write 90MB/s
Temperature Range - Operating -40°C ~ 85°C
Size / Dimension 67.80mm L x 18.00mm H x 8.30mm W
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1501945-SFU3008GE1AE1TO-I-DB-1A1-STD
Ultra Librarian 3D Model Ultra Librarian SFU3008GE1AE1TO-I-DB-1A1-STD CAD Model

Description

N

You May Also Be Interested in

Swissbit NA Inc.
USB FLASH DRIVE 8GB SLC USB 3.1
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 256GB USB 3.1
Need more? Email Us
Apacer
USB FLASH DRV 16GB TLC 2.0/3.0
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 8GB USB 2.0
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 2GB SLC USB 2.0
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 4GB SLC USB 3.1
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 32GB USB 3.1
Need more? Email Us
Swissbit NA Inc.
USB FLASH DRIVE 4GB SLC USB 2.0 / USB Flash Drive 4GB FLASH - NAND (SLC) USB 2.0
Need more? Email Us
Flexxon Pte Ltd
USB FLASH DRIVE 128GB USB 3.1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess