Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 7 Weeks
Features Yellow 590nm LED Indication - Discrete 2V 2-SMD, Boomerang
Manufacturer Kingbright
Package Reel - TR
Mounting Surface Mount, Right Angle
Package 2-SMD, Boomerang
Case / Package SMD
Family Name AA4040
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 754-1022-2, 754-1022-1, 754-1022-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909102-AA4040SYCK
Ultra Librarian 3D Model Ultra Librarian AA4040SYCK CAD Model

Description

The Kingbright AA4040SYCK is a yellow 590nm LED indication discrete 2V 2-SMD, boomerang package LED. The display comes in a reel - TR package and has a surface mount, right angle mounting style.

  • Color: Yellow
  • Wavelength: 590nm
  • Voltage: 2V
  • Package: 2-SMD, boomerang
  • Packaging: Reel - TR
  • Mounting: Surface Mount, Right Angle
  • Millicandela Rating: Not specified
  • Case/Package: SMD
  • Applications: Automotive, consumer electronics, and industrial control

You May Also Be Interested in

ON Semiconductor
LED RED DIFF SUBMINI T-3/4 SMD / Red LED Indication - Discrete 2V 2-SMD, Yoke Bend
Need more? Email Us
ECAD model for QTLP9132YR
Lumex Opto/Components Inc.
LED SMT GREEN 0805 PKG / LED Indication - Discrete
Need more? Email Us
ECAD model for SML-LXF0805SUGC-TR
Rohm Semiconductor
Lowest to $0.0452
ECAD model for SML-212U2TT86
Rohm Semiconductor
Need more? Email Us
ECAD model for SML-020MLTT86MN
Rohm Semiconductor
Need more? Email Us
ECAD model for SML-A12V8TT86P
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 9-21/S2C-AL2M2VY/3T
Rohm Semiconductor
Lowest to $1.0341
ECAD model for SML-P12PTT86RK
Lite-On Inc.
Lowest to $0.0389
ECAD model for LTW-C191DS
Inolux
LED RGB CLEAR 0603 SMD R/A
Lowest to $1.1909
ECAD model for IN-S63TBS5R5G5B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4106 $51.3250
300+ $0.3369 $101.0700
460+ $0.3264 $150.1440
635+ $0.3158 $200.5330
820+ $0.3053 $250.3460
1,100+ $0.2737 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention