Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 70 V
Load Current 150 mA
On-State Resistance (Max) 16 Ohms
Termination Style Gull Wing
Package / Case 8-SMD (0.300", 7.62mm)
Supplier Device Package 8-Flatpack
Base Product Number CPC1317
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580124-CPC1317P
Ultra Librarian 3D Model Ultra Librarian CPC1317P CAD Model

Description

The CPC1317P is a solid-state relay from the CPC series by IXYS.

  • Type: single-pole, single-throw normally open (SPST-NO)
  • Load Current: 150 mA
  • Input Voltage: 1.2VDC
  • On-State Resistance: 16 Ohms
  • Load Voltage Range: 0V to 70V
  • Mounting: surface mount
  • Package: 8-SMD
  • Series: OptoMOS

You May Also Be Interested in

Toshiba Semiconductor and Storage
Telecommunications PBX Modems
Lowest to $9.1664
ECAD model for TLP592G
Toshiba Semiconductor and Storage
MEASUREMENT INSTRUMENTS LOGIC IC TESTERS / MEMORY TESTERS BOARD TESTERS / SCANNERS
Lowest to $6.8639
ECAD model for TLP3121
Coto Technology
COTO MOSFET - 1 FORM A, 400V, .0
Need more? Email Us
ECAD model for CT128
IXYS
Dual Single-Pole OptoMOS Relay Normally Open & Normally Closed | SSR RELAY SPST-NO/NC 1A 0-60V
Need more? Email Us
ECAD model for LBA710STR
Toshiba Semiconductor and Storage
Measurement Equipment
Lowest to $7.9440
ECAD model for TLP197D
Omron
SSR RELAY SPST-NO 120MA 0-80V
Need more? Email Us
ECAD model for G3VM-81UR(TR05)
Sharp Microelectronics
IT(rms)≤0.6A, Zero Cross type DIP 8pin Triac output SSR
Lowest to $1.4631
ECAD model for PR36MF21NSZF
IXYS
DUAL POLE OptoMOS Relay | RELAY SPST-NO/NC 170MA 0-250V
Need more? Email Us
ECAD model for LBA120STR
Panasonic
SSR RELAY SPST-NO 900MA 0-600V
Need more? Email Us
ECAD model for AQH2223AZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention