EN
  • EN
  • DE

KPT-2012ZGC

Part No KPT-2012ZGC
Manufacturer Kingbright Corporation
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Green 515nm 2-Pin Chip LED T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2012
Color Green
Dominant Wavelength 525 nm
Forward Current 20 mA
Forward Voltage 3.3 V
Lens Color Clear
Lens Style Colorless, Diffused, Rectangular
Luminous Intensity 400 mcd
Mount Surface Mount
Number of LEDs 1
Number of Pins 2
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Viewing Angle 120 °
Wavelength 525 nm
Win Source Part Number 1067790-KPT-2012ZGC
Categories Optics - LEDs - Light Pipes
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPT-2012ZGC CAD Model

Description

The Kingbright Corporation's KPT-2012ZGC is a green LED with a viewing angle of 120 degrees and a luminous intensity of 400 mcd.

  • Viewing Angle: 120 degrees
  • Luminous Intensity: 400 mcd
  • Forward Voltage: 3.3 V
  • Forward Current: 20 mA
  • Lens Color: Clear
  • Mounting: Surface Mountable
  • Wavelength: 525 nm
  • RoHS Compliant: Yes
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Lowest to $0.0235
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Hyper Red (624nm)/Super Yellow Green (573nm) 4-pin Chip ø7"T/R 2k
Lowest to $0.0550
Everlight Electronics Co Ltd
LED SMD / Red 632nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.0231
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Lowest to $0.0266
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.1640
Everlight Electronics Co Ltd
SMD LED [Everlight Electronics] 23-21B/T1D-CP2Q2TY/2A SMD LED
Need more? Email Us
Everlight Electronics Co Ltd
Opto Components SMD LED
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Brilliant Red (624nm)/Brilliant Yellow Green (573nm) 4-pin Chip ø7T/R 2k"
Lowest to $0.0366
Wurth Electronics Inc
LED YELLOW CLEAR 0603 SMD / Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.1720

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3129 $50.0640
390+ $0.2567 $100.1130
605+ $0.2487 $150.4635
835+ $0.2407 $200.9845
1,075+ $0.2327 $250.1525
1,440+ $0.2086 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess