Products specifications Report Issue?

Type Lens Cap
Color Red
Number of LEDs 1
Lens Style Square with Domed Top
Lens Size 7.1mm x 7.1mm
Lens Transparency Clear
Optical Pattern Fresnel Ring
Viewing Angle 180°
For Use With/Related Manufacturer General Purpose
Material Polycarbonate
Mounting Type Panel Mount, Snap-In
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1566357-8686
Ultra Librarian 3D Model Ultra Librarian 8686 CAD Model

You May Also Be Interested in

Keystone Electronics
LENS RED 180DEG FRESNEL RING SNP / Lens Cap Red 180° Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
ECAD model for 8680
Ledil
LENS CLEAR 26DEG MEDIUM ADHESIVE
Need more? Email Us
ECAD model for CP10944_RGBX-M
Dialight
SUB MIN.PANEL IND.
Need more? Email Us
ECAD model for 101-0976
Ledil
LENS CLR 9.4-21DEG SPOT ADH TAPE / Lens with Integrated Mount Clear 9.4° ~ 21° Spot Adhesive Tape
Need more? Email Us
ECAD model for CA14601_VERONICA-SQ-MINI-RS
Ledil
ASSEMBLY ROUND 1 POS 21.6MM D 14 / Round Optical Lens White PMMA Pin/Glue Box
Need more? Email Us
ECAD model for CP13069_IRENE-IR-4
Ledil
LENS CLEAR ADHESIVE TAPE / Lens with Integrated Mount Clear Adhesive Tape
Need more? Email Us
ECAD model for CA12787_STRADA-K
Visual Communications Company - VCC
LENS CLEAR 180DEG WIDE SNAP IN / Lens Cap Clear 180° Wide Snap-In
Need more? Email Us
ECAD model for 4312
Dialight
MIN. PANEL IND.
Need more? Email Us
ECAD model for 095-0931
Carclo Technical Plastics
LENS CLEAR 25-49DEG WIDE SNAP-IN
Need more? Email Us
ECAD model for 10140

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention