Products specifications Report Issue?

Type Lens Cap
Color Green
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 4.9mm Dia
Lens Transparency Clear
Optical Pattern Fresnel Ring
Viewing Angle 180°
For Use With/Related Manufacturer General Purpose
Material Polycarbonate
Mounting Type Panel Mount, Snap-In
Package Bag
Supply and Demand Status Limited
Win Source Part Number 1567043-8651
Ultra Librarian 3D Model Ultra Librarian 8651 CAD Model

You May Also Be Interested in

Dialight
MIN. PANEL IND.
Need more? Email Us
ECAD model for 095-0931
Dialight
SUB MIN.PANEL IND.
Need more? Email Us
ECAD model for 101-0976
Carclo Technical Plastics
LENS CLEAR MEDIUM SNAP-IN
Need more? Email Us
ECAD model for 10208
Ledil
LENS CLEAR ADHESIVE TAPE / Lens with Integrated Mount Clear Adhesive Tape
Need more? Email Us
ECAD model for CA12787_STRADA-K
Excelitas Technologies
PLANO-CONVEX LENS; N-BK7; D=31.5
Need more? Email Us
ECAD model for G063104000
Visual Communications Company - VCC
LENS CLEAR 180DEG WIDE SNAP IN / Lens Cap Clear 180° Wide Snap-In
Need more? Email Us
ECAD model for 4312
Ledil
LENS 5POS 50MM ROUND OD 10.7MM
Lowest to $25.4736
ECAD model for C11613_ANNA-50-5-M
Ledil
LENS CLEAR ASYMMETRICAL SCREW
Need more? Email Us
ECAD model for FN13323_STELLA-A
Adafruit Industries LLC
CONVEX PLASTIC LENS WITH EDGE - / Lens Clear
Need more? Email Us
ECAD model for 3917

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention