Products specifications Report Issue?

Category Switches - Rocker Switches
Mfr Bulgin
Series 6050
Package Bulk
Mounting Type Panel Mount, Snap-In
Circuit DPST
Switch Function On-Off
Current Rating (Amps) 20A (AC)
Voltage Rating - AC 277 V
Actuator Type Flat - Illuminated
Color - Actuator/Cap Black
Actuator Marking No Marking
Illumination Type, Color Neon, Green
Illumination Voltage (Nominal) 125 VAC
Termination Style Quick Connect - 0.250" (6.3mm)
Ingress Protection Splash Proof
Panel Cutout Dimensions Rectangular - 30.10mm x 22.20mm
Base Product Number C6090
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1342911-C6090PLBG2
Ultra Librarian 3D Model Ultra Librarian C6090PLBG2 CAD Model

Description

The Bulgin 6050 series rocker switch is a high-quality product designed to provide reliable performance in a range of applications.

  • Termination Style: Quick Connect
  • Circuit: DPST
  • Switch Function: On-Off
  • Actuator Type: Flat, Illuminated
  • Illumination Voltage: 125VAC
  • Illumination Type: Neon
  • Illumination Color: Green
  • Voltage Rating: 277VAC
  • Current Rating: 20A
  • Ingress Protection: Splash-Proof
  • Mounting Type: Panel Mount, Snap-In
  • Color: Black
  • Actuator Marking: None

You May Also Be Interested in

NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
ECAD model for M2112JFW01-A
E-SWITCH
SWITCH ROCKER DPST 16A 125V
Lowest to $4.5832
ECAD model for RA812C1121
CW Industries
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
ECAD model for GRS-4011-0076
Omron
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
ECAD model for A8A-216-1
C&K Components
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
ECAD model for DA102J11S215PQF
ZF Electronics
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
ECAD model for KCA2ANA1BBB
TE Connectivity
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
ECAD model for PRBSA1-16F-BB000
C&K Components
SWITCH ROCKER SPDT 16A 125V
Need more? Email Us
ECAD model for CM107J12S205QA
CW Industries
SWITCH ROCKER SPDT 16A 125V
Need more? Email Us
ECAD model for GRS-2012-2000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention