EN
  • EN
  • DE
  • IT
Part No 8143
Manufacturer Keystone Electronics
Catalog Cable Supports and Fasteners
Description CBL CLAMP U-TYPE SILVER FASTENER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable Supports and Fasteners
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Clamp, U-Type
Type Attributes Half
Opening Size 0.312" (7.92mm)
Mounting Type Fastener
Material Steel, Zinc Plated
Color Silver
Width 0.500" (12.70mm)
Panel Hole Size 0.218" (5.54mm)
Material Thickness 0.048" (1.22mm)
Bundle Center to Mounting Center 0.500" (12.70mm)
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 551176-8143
Ultra Librarian 3D Model Ultra Librarian 8143 CAD Model

Description

The Clamp U-Type is a versatile cable support and fastener designed for managing cables and wires.

  • Material: Steel and Zinc-Plated
  • Color: Silver
  • Width: 0.500" (12.70mm)
  • Opening Size: 0.312" (7.92mm)
  • Panel Hole Size: 0.218" (5.54mm)
  • Material Thickness: 0.048" (1.22mm)
  • Type: Half-Type
  • Bundle Center to Mounting Center Distance: 0.500" (12.70mm)
  • Packaging: Bulk
  • Standard Package: 10 pieces
  • Manufacturer: Keystone Electronics
  • Description: An essential component for cable management, providing a secure and organized solution for your electronic projects.

You May Also Be Interested in

Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NATURAL ADH
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE PUSHIN TURN
Need more? Email Us
Essentra Components
CBL CLIP C-TYPE BLACK ADHESIVE
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Panduit Corp
CBL CLEAT NATURAL SS TR
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLK BEAM MNT
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess