EN
  • EN
  • DE
  • IT

MK53DX256CMD10

Part No MK53DX256CMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K53 Sub-Family | IC MCU 32BIT 256KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
The number of I/O 94
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 41x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Family Part Number MK53DX256
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223949-MK53DX256CMD10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK53DX256CMD10 CAD Model

Description

The NXP MK53DX256CMD10 is a versatile and powerful microcontroller that is part of the Kinetis K50 sub-family. This microcontroller is designed for applications that require high-performance processing, low power consumption, and a range of integrated features to support a variety of industrial, medical, and consumer applications.

Key Features

  • Core: ARM Cortex-M4 core running at up to 50 MHz, with Floating Point Unit (FPU) for efficient computation and DSP functions.
  • Memory: 256 KB of flash memory and 64 KB of RAM, providing ample space for complex applications and data storage.
  • Analog Modules: Includes high-resolution analog-to-digital converters (ADCs), multiple digital-to-analog converters (DACs), and analog comparators, making it ideal for sensor interfacing and signal processing.
  • Communication Interfaces: Features a variety of communication interfaces such as I2C, SPI, UART, and USB 2.0 Full-Speed OTG, enabling easy integration with peripheral devices and systems.
  • Timers and Clocks: Multiple flexible timers, a real-time clock, and a range of clock options for precise timing and control.
  • Security: Enhanced security features including a hardware random number generator and a cryptographic acceleration unit to support secure data transfer and storage.
  • Low Power: Multiple power-saving modes to ensure low power consumption for battery-powered and energy-sensitive applications.
  • Operating Conditions: Designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The MK53DX256CMD10 is well-suited for a wide range of applications, including but not limited to:

  • Healthcare devices such as patient monitoring systems and portable medical equipment.
  • Industrial control systems, including process control and automation.
  • Consumer electronics, like smart home devices and wearables.
  • Measurement and instrumentation, providing accurate data acquisition and processing.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the Kinetis K50 family, which includes software libraries, development boards, and integrated development environments (IDEs) to facilitate rapid development and prototyping.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7858 $83.5716
3+ $34.2858 $102.8574
5+ $33.2143 $166.0715
7+ $32.1429 $225.0003
9+ $31.0715 $279.6435
11+ $27.8572 $306.4292
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess