EN
  • EN
  • DE
Part No 4148
Manufacturer Keystone Electronics
Catalog Circuit Protection Accessories
Description Terminal Strip, Binding Post, 2"x.075", Heavy Duty, 2 Terminals, Glass Epoxy
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Epoxy
Contact Material Brass
Contact Plating Tin
Height 2.36 mm
Hole Diameter 4.3434 mm
Lead Free Lead Free
Length 50.8 mm
Material Glass
Number of Contacts 2
Number of Positions 2
Number of Rows 1
Pitch 12.7 mm
RoHS Compliant
Termination Screw
Width 22.2 mm
Win Source Part Number 1121348-4148
Categories Circuit Protection Accessories
Manufacturer Keystone Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4148 CAD Model

Description

The Keystone Electronics 4148 is a 2-position, 1-row screw terminal block with a pitch of 12.7 mm.

  • Length: 50.8 mm
  • Width: 22.2 mm
  • Height: 2.36 mm
  • Hole Diameter: 4.3434 mm
  • Material: Glass
  • Contact Material: Brass
  • Contact Plating: Tin
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited
  • Packaging: Epoxy

You May Also Be Interested in

Littelfuse Inc.
FUSE CONTACT DFK 1.5/2.5MM2 TIN
Lowest to $0.2874
Littelfuse Inc.
FUSE LOCKWASHER ACS
Lowest to $0.1324
Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us
Littelfuse Inc.
INSULATION NUT W/ LOCKING HOOK
Need more? Email Us
Schurter Inc.
SCREW COVER CIRCUIT BRKR 2POLE
Need more? Email Us
Littelfuse Inc.
FUSE ACS CVER/PLLR 30A 600V 1POL
Need more? Email Us
Littelfuse Inc.
FUSE RUBBER WASHER ACS
Lowest to $0.4703
Schurter Inc.
COVER CIRCUIT BRKR 2POLE
Need more? Email Us
Eaton Bussmann
FUSEHOLDER BUSS BAR
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess