Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 24
Reset Asynchronous
Count Rate 12MHz
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 207842-MC14521BCPG
Ultra Librarian 3D Model Ultra Librarian MC14521BCPG CAD Model

Description

The MC14521BCPG is a high-quality integrated circuit from ON Semiconductor, renowned for its precision and reliability in the electronics industry. This versatile component is a Binary Counter, designed to cater to a wide range of applications that require counting operations. It is a part of the 4000 series CMOS logic family, which is known for its low power consumption and high noise immunity.

Key Features

  • 24-Stage Binary Counter: The MC14521BCPG is capable of handling 24-stage binary counting, making it suitable for complex counting tasks in digital systems.
  • Versatile Power Supply: It operates over a broad voltage range from 3V to 18V, providing flexibility in various power environments and compatibility with other logic families.
  • Standard Pin Configuration: This device comes in a 16-pin DIP (Dual Inline Package) configuration, which is widely used and facilitates easy integration into circuit boards.
  • Low Power Consumption: As a CMOS device, it has a low power dissipation, which is crucial for battery-operated and energy-sensitive applications.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide the MC14521BCPG with excellent noise immunity, enhancing its performance in electrically noisy environments.

Applications

The MC14521BCPG is used in a variety of applications, including:

  • Time Delay Circuits
  • Frequency Dividers
  • Counter/Timer Functions in Microprocessor Systems
  • Sequential Timing Applications
  • Automotive Systems
  • Control Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14521BCPG is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Its robust design ensures a long operational life and consistent performance.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the MC14521BCPG is produced with eco-friendly materials and processes. It complies with RoHS directives, which restrict the use of hazardous substances in electronic equipment.

Overall, the MC14521BCPG from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate a binary counter into their electronic systems. Its combination of features, quality, and environmental compliance makes it an ideal choice for a multitude of counting applications.

You May Also Be Interested in

ON Semiconductor
4-Bit Binary Counter with Asynchronous Clear | IC COUNTER BINARY 4BIT 16SOP
Need more? Email Us
ECAD model for 74VHC161SJ
STMicroelectronics
SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Need more? Email Us
ECAD model for 74AC163TTR
Others
Lowest to $3.7437
ECAD model for NJ88C22MA
Texas Instruments
12-STAGE ASYNCHRONOUS BINARY COUNTERS AND OSCILLATORS
Lowest to $0.5322
ECAD model for SN74HC4060PWR
Texas Instruments
DUAL 4-BIT BINARY COUNTERS
Lowest to $0.7588
ECAD model for SN74LV393APWRG4
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP33DTG
Texas Instruments
IC BINARY COUNTER 14-BIT 16SO / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $0.7563
ECAD model for SN74HC4020PW
NXP / Nexperia
Lowest to $6.0631
ECAD model for 74F393D
Texas Instruments
CMOS PRESETTABLE DIVIDE-BY-N COUNTER
Lowest to $0.6720
ECAD model for CD4018BNSR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8905 $57.8100
48+ $2.3717 $113.8416
74+ $2.2977 $170.0298
101+ $2.2235 $224.5735
131+ $2.1494 $281.5714
175+ $1.9271 $337.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 280 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention