EN
  • EN
  • DE
Part No 3055
Manufacturer Keystone Electronics
Catalog Washers - Bushing, Shoulder
Description WASHER SHOULDER #6 NYLON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Washers - Bushing, Shoulder
Mfr Keystone Electronics
Package Bulk
Product Status Active
Thread/Screw/Hole Size #6
Diameter - Inside 0.140" (3.56mm)
Diameter - Outside 0.290" (7.37mm)
Diameter - Shoulder 0.170" (4.32mm)
Thickness - Overall 0.547" (13.89mm)
Length - Below Head 0.500" (12.70mm) 1/2"
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 545269-3055
Ultra Librarian 3D Model Ultra Librarian 3055 CAD Model

Description

The 545269-3055 is a bushing shoulder washer designed for various applications.

  • Category: Hardware, Fasteners, and Accessories
  • Manufacturer: Keystone Electronics
  • Material: Nylon
  • Overall Thickness: 0.547 inches (13.89mm)
  • Outside Diameter: 0.290 inches (7.37mm)
  • Inside Diameter: 0.140 inches (3.56mm)
  • Length Below Head: 0.500 inches (12.70mm)
  • Package Quantity: 100 pieces
  • Packaging: Bulk
  • Screw Compatibility: #6
  • Use: Bushing or Shoulder
  • Status: Active

You May Also Be Interested in

Keystone Electronics
WASHER SHOULDER #4 NYLON
Lowest to $0.1378
340
Keystone Electronics
WASHER SHOULDER #4 NYLON
Need more? Email Us
Essentra Components
SHOULDER WASHER .263 ID .687 OD / Shoulder Washer 0.046" (1.17mm) Thick Nylon
Lowest to $0.1041
Keystone Electronics
#4 Split Lock Washer 0.031" (0.79mm) 1/32" Thick Steel Zinc
Need more? Email Us
TE Connectivity
WASHER FLAT #4 STEEL / #4 Flat Washer 0.032" (0.81mm) Thick Steel Zinc, Yellow Chromate
Lowest to $0.0620
Keystone Electronics
#6 Split Lock Washer 0.033" (0.84mm) Thick Steel Zinc
Need more? Email Us
Switchcraft Inc.
Need more? Email Us
Essentra Components
SHOULDER WASHER .312 ID .750 OD / Shoulder Washer Thick Nylon
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 NYLON
Lowest to $5.0427

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess