Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Tape & Reel
Product Status Active
Battery Type, Function Coin Cell, Contact
Mounting Type PCB, Surface Mount
Termination Style SMD (SMT) Tab
Height Above Board 0.016" (0.41mm)
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 854940-2991TR
Ultra Librarian 3D Model Ultra Librarian 2991TR CAD Model

Description

The 854940-2991TR is a battery holder designed for electronic devices.

  • Type: Battery Holder
  • Mounting Type: Surface Mount (SMD)
  • Termination Style: Tab
  • Height Above Board: 0.016 inches (0.41mm)
  • Battery Type: Coin Cell
  • Manufacturer: Keystone Electronics
  • Package: Tape and Reel (1,500 pieces)
  • Approval: UL Approved
  • Termination: Solder

You May Also Be Interested in

Keystone Electronics
BATT RETAINER COIN 1 CELL PC PIN
Need more? Email Us
ECAD model for 2995
Keystone Electronics
BATT RETAINER COIN 12MM 1CEL SMD / Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab
Lowest to $0.5333
ECAD model for 3080
99
Keystone Electronics
BATT CONT CLIP AA 1 CEL SLDR LUG / Battery Contact Clip AA 1 Cell Solder Lug
Need more? Email Us
ECAD model for 99
Keystone Electronics
Battery Holder (Open) 1 Cell PC Pin
Need more? Email Us
ECAD model for 1111
TE Connectivity
BATTERY HOLDER COIN 20MM PC PIN
Lowest to $0.3853
ECAD model for 2-1775485-1
Keystone Electronics
BATT HOLDER AA 1 CELL PC PIN
Need more? Email Us
ECAD model for 2222
Hammond Manufacturing
HARDWARE BATTERY HOLDER
Need more? Email Us
ECAD model for BH2AAW
Keystone Electronics
BATT CONT SPRING A/AA/CR2 1 CELL
Lowest to $0.3119
ECAD model for 5233
Keystone Electronics
BATT HLDR COIN 20MM 1/2 CELL SMD
Lowest to $7.2072
ECAD model for 1061TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3546 $51.4170
345+ $0.2910 $100.3950
535+ $0.2819 $150.8165
735+ $0.2728 $200.5080
950+ $0.2637 $250.5150
1,270+ $0.2364 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 183,433 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention