Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Packaging Reel - TR
Number of Elements 1
Output Type CMOS, DTL, ECL, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Maximum Quiescent Current 1.25mA
Operating Temperature Range -40°C ~ 125°C
Package SC-74A, SOT-753
Mounting SMD
Manufacturer Package SOT-23-5
Win Source Part Number 1274293-TS391IYLT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS391
Introduction Date November 10, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TS391IYLT CAD Model

Description

The TS391IYLT from STMicroelectronics is a high-performance, low-power single voltage comparator that is designed to provide a precise voltage comparison solution across a wide range of applications. This versatile component is a perfect fit for portable and battery-powered devices due to its low power consumption and small footprint.

Key Features:

  • Low Power Consumption: The TS391IYLT operates with very low current, making it ideal for energy-sensitive applications where battery life is crucial.
  • Wide Input Voltage Range: This comparator supports a broad input voltage range, accommodating various signal levels for flexible integration into diverse circuit designs.
  • High Input Impedance: The high input impedance ensures minimal loading on the input source, preserving signal integrity and reducing power consumption.
  • Open-Collector Output: The open-collector output allows for direct connection to a variety of loads and easy implementation of wired-OR configurations.
  • Fast Response Time: Despite its low power nature, the TS391IYLT provides a quick response time, enabling timely signal comparisons and decision-making in critical applications.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The TS391IYLT is suitable for a wide array of applications including, but not limited to:

  • Battery chargers
  • Power supply control
  • Window comparators
  • Delay elements
  • Level shift detectors

Product Specifications:

The TS391IYLT comes in a compact SOT-23-5 package, which is highly advantageous for space-constrained applications. With its low power draw and high precision, it is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems.

For detailed technical specifications, application circuits, and additional information, customers are encouraged to consult the datasheet and technical documentation provided by STMicroelectronics.

You May Also Be Interested in

Texas Instruments
4-BIT MAGNITUDE COMPARATOR 16-CD
Lowest to $37.0998
ECAD model for CD54HC85F3A
Maxim Integrated
IC COMP SNGL ECL 8SOIC
Need more? Email Us
ECAD model for MAX9691ESA+T
Maxim Integrated
IC COMPARATOR SNGL SOT23-5
Lowest to $1.7815
ECAD model for MAX9075EUK+T
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
ECAD model for MAX987EUK
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Maxim Integrated
IC COMPARATOR OD 8-SOIC
Lowest to $4.0839
ECAD model for MAX972ESA+
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1245
ECAD model for LM393EDR2G
STMicroelectronics
IC OP AMP DUAL LP 8-SOIC
Need more? Email Us
ECAD model for LM193AYDT
Analog Devices Inc.
IC COMPARATOR PECL 3.3-5 16LFCSP / Comparator
Lowest to $19.5358
ECAD model for ADCMP573BCP-RL7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5597 $50.3730
220+ $0.4592 $101.0240
340+ $0.4449 $151.2660
465+ $0.4305 $200.1825
605+ $0.4162 $251.8010
805+ $0.3731 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34,855 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention