Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Series Vibra-Fit
Package Bulk
Product Status Active
Battery Type, Function Coin Cell, Holder
Style Holder (Open)
Battery Cell Size Coin, 20.0mm
Number of Cells 1
Battery Series 2032
Mounting Type PCB, Through Hole
Termination Style PC Pin
Height Above Board 0.217" (5.50mm)
Temperature Range - Operating -50°C ~ 145°C
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 853663-1059
Ultra Librarian 3D Model Ultra Librarian 1059 CAD Model

Description

The Battery Holder is a convenient and secure solution for holding and connecting coin cell batteries.

  • Coin Cell Size: 20.0mm
  • Mounting Type: PCB Through-Hole
  • Series: Vibra-Fit

You May Also Be Interested in

Keystone Electronics
BATT HOLDER AA 1 CELL PC PIN
Need more? Email Us
ECAD model for 2222
Keystone Electronics
BATT RETAINER COIN 1 CELL PC PIN
Need more? Email Us
ECAD model for 3039
MPD (Memory Protection Devices)
BATT HOLDER AAA 3 CELL SNAP
Need more? Email Us
ECAD model for SBH431B
TE Connectivity
BATT HLDR COIN 20MM 1 CEL PC PIN / Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin
Lowest to $0.4964
ECAD model for 120591-1
Keystone Electronics
BATT RETAINER COIN 1 CELL PC PIN
Need more? Email Us
ECAD model for 2995
TE Connectivity
BATT HLDR COIN 6.8MM 1 CELL SMD / Battery Holder (Open) Coin, 6.8mm 1 Cell SMD (SMT) Tab
Lowest to $3.4215
ECAD model for 1376164-1
MPD (Memory Protection Devices)
BATT HOLDER COIN 20MM 1 CELL SMD / Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab
Lowest to $1.8474
ECAD model for BU2032SM-BT-GTR
TE Connectivity
BATTERY HOLDER COIN 20MM PC PIN
Lowest to $0.6240
ECAD model for 1775485-1
MPD (Memory Protection Devices)
BATTERY HOLDER COIN 20MM SMD
Lowest to $1.7911
ECAD model for BU2032SM-JJ-GTR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention