EN
  • EN
  • DE

T521D157M016ATE055

Part No T521D157M016ATE055
Manufacturer Kemet
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005991-T521D157M016ATE055
Categories OEM Parts(T-Z)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T521D157M016ATE055 CAD Model

Description

The T521D157M016ATE055 is a high-performance solid electrolytic capacitor from Kemet's T521 series. These capacitors are designed for demanding applications requiring high reliability, low ESR (Equivalent Series Resistance), and stable performance over a wide temperature range. They utilize a polymer tantalum cathode, which contributes to their excellent volumetric efficiency and robust operational characteristics.

Applications:

  • DC-DC converters
  • Power supplies
  • Filtering in high-frequency circuits
  • Bypass and decoupling in digital circuits
  • Portable electronic devices

Features:

  • Low ESR: Minimizes power losses and heat generation.
  • High Capacitance Stability: Maintains consistent performance over temperature and voltage variations.
  • Polymer Tantalum Cathode: Offers improved reliability and volumetric efficiency compared to traditional MnO2 tantalum capacitors.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.
  • Surface Mount Technology (SMT): Facilitates automated assembly and high-density circuit board designs.
  • Operating Temperature Range: Wide operating temperature range suitable for various environments.

Benefits:

  • Improved Efficiency: Low ESR reduces power dissipation, leading to higher efficiency in power supply and converter circuits.
  • Enhanced Reliability: Polymer cathode technology provides greater resistance to failure mechanisms compared to traditional tantalum capacitors.
  • Space Saving: High volumetric efficiency allows for smaller circuit board designs.
  • Stable Performance: Consistent electrical characteristics over temperature and voltage fluctuations.
  • Long Life: Robust design ensures extended operational life under demanding conditions.

Additional Details:

The T521D157M016ATE055 features a capacitance of 150uF and a voltage rating of 16V. It has a tolerance of ±20%. The ESR is very low, contributing to its suitability for high-frequency applications. It is constructed for surface mount applications, enhancing assembly efficiency and minimizing board space usage. The capacitor is widely used in industrial and commercial electronics due to its reliability and performance characteristics.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess