EN
  • EN
  • DE

T520L227M004AE012

Part No T520L227M004AE012
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195831-T520L227M004AE012
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520L227M004AE012 CAD Model

Description

The T520L227M004AE012 is a surface-mount solid electrolytic capacitor from KEMET's T520 series, engineered for high performance and reliability in a variety of electronic applications. This capacitor leverages a tantalum anode and conductive polymer cathode, providing excellent volumetric efficiency, low ESR (Equivalent Series Resistance), and consistent electrical characteristics across a broad spectrum of temperatures and frequencies. Its robust design ensures it can withstand demanding conditions, making it ideal for systems where dependable operation is crucial.

Applications

  • DC-DC Converters: Functions as both an input and output filter in DC-DC converters to effectively reduce voltage ripple and minimize noise, enhancing overall efficiency.
  • Power Management Units (PMUs): Integrated into PMUs to provide energy storage and filtering, guaranteeing a stable and consistent power delivery to essential components.
  • High-Frequency Switching Circuits: Suited for use in high-frequency switching circuits, taking advantage of its low ESR and ESL (Equivalent Series Inductance).
  • Solid State Drives (SSDs): Deployed in solid-state drives for efficient power decoupling and filtering, ensuring stable operation and safeguarding data integrity.
  • Telecommunications Equipment: Incorporated into telecom infrastructure, such as base stations and routers, to enhance signal conditioning and stabilize power supply smoothing.

Features

  • Tantalum Anode: Ensures high capacitance stability and outstanding volumetric efficiency for efficient energy storage.
  • Conductive Polymer Cathode: Provides ultra-low ESR, which significantly boosts high-frequency performance and minimizes heat generation.
  • Surface Mount Design: Facilitates automated assembly and enables high-density circuit board layouts for efficient manufacturing.
  • RoHS Compliant: Environmentally conscious, adhering to RoHS directives, which restrict the use of hazardous substances in electronics.
  • Broad Operating Temperature Range: Maintains reliable operation over a wide temperature range, typically from -55°C to +125°C.
  • High Ripple Current Capability: Capable of managing high ripple currents without noticeable degradation in performance.

Benefits

  • Enhanced Circuit Performance: The low ESR effectively minimizes power losses, thereby improving the overall efficiency of the circuit.
  • Superior Reliability: Consistent electrical characteristics ensure dependable performance is maintained over time and temperature variations.
  • Reduced Component Count: The high capacitance and voltage ratings allow for fewer components, simplifying designs and reducing overall costs.
  • Compact Footprint: The small form factor enables high-density circuit board layouts, saving valuable space and reducing overall system size.
  • Extended Service Life: Its robust construction and use of advanced materials contribute to a long and reliable operational lifespan.

Additional Details

The T520L227M004AE012 features a capacitance of 220µF, a voltage rating of 4V, and a tolerance of ±20%. The ultra-low ESR contributes to its superior performance in demanding applications. This component is commonly used in various electronic systems where stability and efficiency are critical, such as industrial control systems, automotive electronics, and high-performance computing. It is also suitable for portable devices and other space-constrained applications.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.5204
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess