EN
  • EN
  • DE

T520D477M004ATE0157124

Part No T520D477M004ATE0157124
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195817-T520D477M004ATE0157124
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T520D477M004ATE0157124 CAD Model

Description

The KEMET T520 series is a high-reliability, solid electrolytic capacitor designed for applications requiring stable electrical performance and long operational life. The T520D477M004ATE0157124 specifically is a tantalum polymer capacitor offering a capacitance of 470µF and a voltage rating of 4V. This capacitor utilizes a surface mount (SMD) configuration, making it suitable for automated assembly processes and high-density circuit board designs. The ATE015 indicates specific testing or performance characteristics related to reliability or application specifics.

Applications:

  • Power management circuits, where stable capacitance is crucial for filtering and energy storage.
  • DC-DC converters for smoothing output voltage and reducing ripple.
  • High-reliability industrial applications where extended operational life and stable performance are critical.
  • Telecommunications equipment for filtering and decoupling in sensitive circuits.
  • Automotive electronics, benefiting from the capacitor's robustness and stability over a wide temperature range.

Features:

  • Tantalum Polymer Electrode: Provides superior stability and reliability compared to traditional tantalum capacitors.
  • Surface Mount Design: Facilitates automated assembly and high-density circuit board layouts.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.
  • Stable Electrical Performance: Maintains consistent capacitance and ESR over temperature and frequency.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • ATE series: Denotes enhanced testing and reliability screening.

Benefits:

  • Increased Reliability: The tantalum polymer construction offers enhanced operational life and stability, reducing the risk of component failure.
  • Improved Circuit Efficiency: Low ESR minimizes power losses, resulting in higher efficiency and reduced heat generation.
  • Reduced Board Space: The SMD design allows for compact circuit board layouts, saving valuable space.
  • Simplified Assembly: Surface mount compatibility streamlines the assembly process and reduces manufacturing costs.
  • Enhanced Performance: Stable electrical characteristics ensure consistent and reliable circuit operation.
  • High confidence in Quality Through ATE screening.

The T520D477M004ATE0157124 has a capacitance tolerance of ±20%. It's designed to operate over a wide temperature range, typically from -55°C to +125°C, making it suitable for demanding environments. The low ESR characteristic is particularly beneficial in applications where ripple current is a concern. The device is typically supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Kemet
Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
Lowest to $9.0178
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess