EN
  • EN
  • DE

CD4519BF

Part No CD4519BF
Manufacturer Harris Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1229956-CD4519BF
Categories Custom Parts
Manufacturer Harris Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4519BF CAD Model

Description

The CD4519BF is a CMOS quad AND-OR select gate. It provides a versatile logic function that can be configured to perform various logic operations based on the select inputs.

Applications:

  • Digital Logic Circuits: Used in general-purpose digital logic circuits to implement AND-OR logic functions.
  • Data Selectors/Multiplexers: Can be configured as a 2-to-1 data selector or multiplexer for selecting one of two data inputs.
  • Logic Function Generators: Used to generate custom logic functions based on the select inputs.
  • Control Systems: Implemented in control systems for selecting different control signals or logic paths.
  • Arithmetic Logic Units (ALUs): Can be used as a building block in ALUs to perform AND-OR operations.

Features:

  • Quad AND-OR Select Gate: Contains four independent AND-OR select gates.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates from 3V to 15V.
  • High Fanout Capability: Can drive multiple loads without significant signal degradation.
  • Standardized Symmetrical Output Characteristics: Ensures consistent output performance.
  • Temperature Range: -55°C to +125°C

Benefits:

  • Versatile Logic Function: Provides a flexible logic function that can be configured for various applications.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • High Noise Immunity: CMOS technology provides high noise immunity, ensuring reliable operation in noisy environments.
  • Wide Operating Voltage Range: Can be used in a variety of systems with different voltage requirements.
  • Easy to Use: Simple and straightforward to implement in digital logic circuits.
  • Can drive Multiple Loads: Can drive multiple loads due to high fanout capability.
  • Consistent Output: Standardized symmetrical output characteristics enable consistent output performance.

The CD4519BF quad AND-OR select gate is a versatile and reliable component for implementing various logic functions in digital circuits. Its CMOS technology ensures low power consumption and high noise immunity, while its wide operating voltage range and high fanout capability make it suitable for a variety of applications. The device offers four independent AND-OR select gates that can be configured to perform different logic operations based on the select inputs. It is commonly used in data selectors/multiplexers, logic function generators, control systems, and ALUs. Harris Semiconductor (now part of other companies) was a well-known manufacturer of integrated circuits.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
TDK Corporation
Lowest to $0.0244
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
TDK Corporation
Lowest to $0.4590
Chilisin
Lowest to $0.0019

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess