EN
  • EN
  • DE

T520D337M004AE040

Part No T520D337M004AE040
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195802-T520D337M004AE040
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520D337M004AE040 CAD Model

Description

The KEMET T520 series represents a line of high-reliability, solid electrolytic capacitors engineered for applications requiring stable electrical performance and extended operational life. The T520D337M004AE040 is a tantalum polymer capacitor featuring a capacitance of 330µF and a voltage rating of 4V. Its surface mount (SMD) configuration makes it suitable for automated assembly processes and high-density circuit board designs.

Applications:

  • Power Management Circuits: Used to provide stable capacitance for filtering and energy storage in various power supply designs.
  • DC-DC Converters: Plays a crucial role in smoothing output voltage and reducing ripple, improving converter efficiency.
  • Portable Electronic Devices: Employed in applications where small size and high reliability are paramount, such as in smartphones and tablets.
  • Industrial Control Systems: Ensures dependable operation in environments demanding extended lifespan and consistent performance.
  • Medical Equipment: Suited for applications that require high reliability and stable electrical characteristics.

Features:

  • Tantalum Polymer Electrode: Offers superior stability and reliability when compared to traditional tantalum capacitors.
  • Surface Mount Design: Simplifies automated assembly and enables the creation of compact, high-density circuit board layouts.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation, enhancing circuit efficiency and reducing heat generation.
  • Stable Electrical Performance: Maintains consistent capacitance and ESR values across a wide spectrum of temperatures and frequencies.
  • RoHS Compliant: Meets environmental regulations, ensuring the absence of hazardous substances in its composition.

Benefits:

  • Enhanced Reliability: The tantalum polymer construction extends the operational lifespan and enhances stability, decreasing the risk of component failures.
  • Improved Circuit Efficiency: Low ESR minimizes power losses, resulting in higher efficiency and reduced heat generation within the circuit.
  • Reduced Board Space: The SMD design allows for the development of compact circuit board layouts, optimizing space utilization.
  • Streamlined Assembly: Surface mount compatibility simplifies the assembly process, reducing manufacturing costs and time.
  • Consistent Performance: Stable electrical characteristics guarantee reliable and predictable circuit operation under diverse operating conditions.

The T520D337M004AE040 has a capacitance tolerance of ±20%. It is designed to operate across a wide temperature range, generally from -55°C to +125°C, making it suitable for challenging environmental conditions. The low ESR characteristic is particularly advantageous in applications where minimizing ripple current is essential. The device is typically packaged in tape and reel format to support automated assembly processes.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 33UF 10V 3528
Lowest to $0.8316
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.5204
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess