EN
  • EN
  • DE

T496C106M016CH4435

Part No T496C106M016CH4435
Manufacturer Kemet
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061568-T496C106M016CH4435
Categories OEM Parts(T-Z)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T496C106M016CH4435 CAD Model

Description

The Kemet T496C106M016CH4435 is a surface-mount solid tantalum capacitor. It is part of the T496 series, which is known for its high reliability and performance characteristics. This capacitor is commonly used in power filtering, decoupling, and timing circuits within electronic devices.

Applications:

  • Power Filtering: Smoothing voltage ripples in power supplies and DC-DC converters.
  • Decoupling: Reducing noise and voltage fluctuations in digital circuits.
  • Timing Circuits: Providing stable timing for oscillators and other timing-critical applications.
  • Medical Devices: Used in applications requiring high reliability and performance.
  • Industrial Equipment: Employed in robust and reliable industrial electronic systems.

Features:

  • Solid Tantalum Construction: Offers high reliability and stability.
  • Surface Mount Technology (SMT): Allows for automated assembly on printed circuit boards.
  • Low Equivalent Series Resistance (ESR): Minimizes power dissipation and improves circuit performance.
  • Stable Capacitance over Temperature: Maintains capacitance value over a wide temperature range.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • High Reliability: Ensures long-term performance and reduces the risk of failure.
  • Improved Circuit Performance: Low ESR contributes to better signal integrity and efficiency.
  • Compact Size: Space-saving design allows for high-density circuit layouts.
  • Easy Assembly: SMT design simplifies the assembly process.
  • Environmental Compliance: Meets RoHS standards for environmental responsibility.

Additional Details:

The T496C106M016CH4435 has a capacitance of 10µF (10 microfarads) and a voltage rating of 16V (16 volts). The case size is typically a C case size. The operating temperature range usually extends from -55°C to +125°C. Proper soldering techniques are essential for reliable performance. Consult the Kemet datasheet for detailed specifications, dimensions, and soldering recommendations.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess