EN
  • EN
  • DE
  • IT

T491D107M016AJ

Part No T491D107M016AJ
Manufacturer Kemet
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer Kemet
Manufacturer Homepage www.kemet.com
Win Source Part Number 757058-T491D107M016AJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T491D107M016AJ CAD Model

Description

The Kemet T491D107M016AJ is a surface-mount solid tantalum capacitor from the T491 series. It is designed for general-purpose applications requiring stable performance and volumetric efficiency. These capacitors are known for their robustness, reliability, and long operational life.

Applications:

  • Power Supply Filtering: Used to smooth out voltage fluctuations in power supplies.
  • Decoupling: Placed near integrated circuits to provide a local source of power and reduce noise.
  • Signal Filtering: Employed in signal processing circuits to filter unwanted frequencies.
  • General Purpose Circuitry: Suitable for a wide range of electronic circuits where stable capacitance is required.
  • Consumer Electronics: Found in devices such as smartphones, tablets, and laptops.

Features:

  • Solid Tantalum Construction: Offers high stability and reliability.
  • Surface Mount Design: Suitable for automated assembly processes.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Stable Electrical Performance: Provides consistent capacitance and low ESR (Equivalent Series Resistance).
  • Wide Temperature Range: Operates reliably over a broad range of temperatures.
  • Small Form Factor: Allows for compact circuit designs.

Benefits:

  • Enhanced Circuit Stability: Provides stable and reliable capacitance, improving the performance of electronic circuits.
  • Reduced Noise: Effective decoupling capabilities minimize noise and interference.
  • Long Operational Life: Solid tantalum construction ensures a long and reliable operational life.
  • High Volumetric Efficiency: Offers high capacitance in a small package.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.

Additional Details:

The T491D107M016AJ has a capacitance of 100 μF (microfarads) with a tolerance of ±20%. Its rated voltage is 16V (volts). It comes in a D case size. The operating temperature range is -55°C to +125°C. The ESR is specified at a particular frequency, and this value contributes to the overall performance of the capacitor in reducing ripple and noise. The component is lead-free and compliant with RoHS standards. It's typically used in high-density circuit board applications where space is at a premium and reliable performance is essential. Packaging is tape and reel for automated pick and place.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess