EN
  • EN
  • DE

SS20H-R10100

Part No SS20H-R10100
Manufacturer Kemet
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr KEMET
Series SS
Package Bulk
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 10 mH @ 1 kHz
Current Rating (Max) 1A
DC Resistance (DCR) (Max) 420mOhm
Voltage Rating - AC 250V
Temperature Range - Operating -25°C ~ 120°C
Mounting Type Through Hole
Dimension 0.866" L x 0.866" W (22.00mm x 22.00mm)
Height (Max) 0.728" (18.50mm)
Package / Case Vertical, 4 PC Pin
Base Product Number SS20H
Other Names UAL20HR1010000,399-10681
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4065
Win Source Part Number 1276797-SS20H-R10100
Ultra Librarian 3D Model Ultra Librarian SS20H-R10100 CAD Model

Description

The SS20H-R10100 is a common mode choke designed and manufactured by Kemet. As part of the SS series, it is primarily used to suppress common mode noise in electronic circuits, thus improving signal integrity and reducing electromagnetic interference (EMI). This choke is carefully engineered to offer high common mode impedance while maintaining a low differential mode impedance, ensuring that the desired signal is not significantly attenuated.

Applications:

  • USB Interfaces: Filtering common mode noise on USB data lines to ensure reliable data transfer.
  • Ethernet Connections: Reducing noise on Ethernet cables to maintain stable network performance.
  • LVDS Signal Lines: Suppressing common mode noise on LVDS (Low Voltage Differential Signaling) lines in display interfaces and high-speed data transmission.
  • CAN Bus Systems: Protecting CAN (Controller Area Network) bus communication in automotive and industrial applications from noise.
  • Power Lines: Filtering common mode noise in DC power lines to prevent interference with sensitive electronic components.

Features:

  • High Common Mode Impedance: Provides effective attenuation of common mode noise across a wide frequency range.
  • Low Differential Mode Impedance: Minimizes signal distortion and maintains signal integrity.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Meets environmental regulations by restricting the use of hazardous substances.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Performance: By filtering out unwanted noise, the overall performance of the electronic system is improved.
  • Reduced EMI Emissions: Helps to meet regulatory requirements for electromagnetic compatibility.
  • Increased Reliability: Protects sensitive electronic components from damage caused by noise and interference.
  • Space-Saving Design: Its small size allows for easy integration into compact devices.

Specifications: The SS20H-R10100 typically exhibits a common mode impedance of around 100 ohms at 100 MHz. The specific current rating and operating temperature range can be found in the Kemet datasheet. It is designed for surface mount technology (SMT) assembly, which allows for efficient manufacturing. Refer to the official Kemet documentation for detailed electrical characteristics, physical dimensions, and soldering recommendations to ensure optimal performance and reliability.

You May Also Be Interested in

TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us
AVX Corporation
Common mode Noise Filters
Lowest to $0.0681
EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8615
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0476
Murata Electronics North America
Need more? Email Us
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess