EN
  • EN
  • DE

M391B5273CH0-YH9

Part No M391B5273CH0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC UDIMM (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949078-M391B5273CH0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M391B5273CH0-YH9 CAD Model

Description

The Samsung M391B5273CH0-YH9 is a 4GB DDR3 ECC Unbuffered DIMM (UDIMM) designed for workstations and servers that require stable performance and error correction capabilities. It provides reliable memory performance for demanding applications.

Applications

  • Workstations
  • Servers
  • Small and Medium Businesses (SMBs)
  • Industrial PCs

Features

  • 4GB Capacity
  • DDR3 Technology
  • ECC Unbuffered DIMM (UDIMM)
  • PC3-12800E (1600 MHz) Speed
  • 240-Pin DIMM
  • 1.5V Voltage

Benefits

  • Enhanced Reliability: ECC (Error-Correcting Code) functionality detects and corrects single-bit errors, preventing data corruption and system instability.
  • Increased Performance: DDR3 technology offers faster data transfer rates compared to DDR2, leading to improved system performance and responsiveness.
  • Stable Operation: ECC UDIMMs help maintain system stability by correcting memory errors automatically.
  • Higher Bandwidth: Provides sufficient bandwidth for demanding applications.
  • Compatibility: Designed to be compatible with a wide range of servers and workstations that support DDR3 ECC Unbuffered DIMMs.

Additional Details

The Samsung M391B5273CH0-YH9 is a 240-pin DDR3 SDRAM module operating at 1.5V. The ECC unbuffered design makes it suitable for systems where error detection and correction are crucial but registered memory is not required. This module is designed to meet the needs of business and professional applications, providing a balance of performance, reliability, and affordability. The ECC functionality is particularly important for applications that handle sensitive data, such as financial transactions or medical records.

This memory module is beneficial in environments where data integrity and system uptime are critical. It is suitable for use in workstations and servers that run mission-critical applications, ensuring that data remains accurate and reliable. The module's compatibility with existing DDR3 ECC Unbuffered DIMM systems makes it a cost-effective upgrade option for improving system performance and reliability.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess