Products specifications Report Issue?

Manufacturer Panasonic Electric Works
Sensor Type PIR (Passive Infrared)
Sensing Distance 472" (12m) 39.4'
Output Type Digital
Supply Voltage (V) 3V ~ 6V
Trigger Type Internal
Features Polyethylene, Black Lens
Temperature Range - Operating -20°C ~ 60°C
Detection Pattern Long
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811599-EKMC1603112
Ultra Librarian 3D Model Ultra Librarian EKMC1603112 CAD Model

Description

The Panasonic Electric Works EKMC1603112 is a PIR (Passive Infrared) sensor.

  • Sensing Distance: 472 inches (12m)
  • Detection Pattern: Long
  • Supply Voltage Range: 3V to 6V
  • Triggered: Internally
  • Lens: Polyethylene black
  • Operating Temperature Range: -20°C to 60°C

You May Also Be Interested in

Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
ECAD model for SS-430L-W
Panasonic
SENSOR MOTION PIR 12M RANGE BLK
Need more? Email Us
ECAD model for EKMB1103112
Panasonic
SENSOR MOTION DETECT DIG STD BLK / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, Black Cylinder
Lowest to $18.4730
ECAD model for AMN41121
Zilog
ZMOTION PIR SENSOR DUAL ELEMENT / Sensor PIR (Passive Infrared) Dual Element TO-5-3 Lens Top Metal Can
Lowest to $1.3740
ECAD model for ZRE200GE
Panasonic
SENSOR MOTION DIG STD 5V BK PCB
Need more? Email Us
ECAD model for AMN11111
Excelitas Technologies
LOW POWER DIGIPYRO MOTION SENS
Lowest to $3.9887
ECAD model for PYD1598/7655
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
ECAD model for EKMB1103111
Panasonic
SENSOR MOTION ANA 5V WHT PCB
Need more? Email Us
ECAD model for AMN22112
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Lowest to $52.7820
ECAD model for EKMB1101111

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention