Products specifications Report Issue?

Capacitance 330 pF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features Low ESL
Applications General Purpose
Mounting Type Through Hole
Case / Package Radial
Size / Dimension 0.150" L x 0.100" W (3.81mm x 2.54mm)
Height - Seated (Max) 0.183" (4.66mm)
Lead Spacing 0.100" (2.54mm)
Lead Style Straight
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1517417-C315C331K5G5TA
Ultra Librarian 3D Model Ultra Librarian C315C331K5G5TA CAD Model

You May Also Be Interested in

Knowles Syfer
CAP CER 0.1UF 50V X7R 1206 / 0.1 µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Need more? Email Us
ECAD model for 1206J0500104MXTE03
Walsin Technology Corporation
CAP CER 0.47UF 10V X5R 0603 / 0.47 µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Need more? Email Us
ECAD model for 0603X474K100CT
Holy Stone Enterprise Co., Ltd.
CAP CER 220PF 250V X7R 1808 / 220 pF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)
Lowest to $0.1991
ECAD model for SCC1808X221K502TS
AVX Corp/Kyocera Corp
CAP CER 0.1UF 10V X5R 0402 / 0.1 µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Lowest to $0.1837
ECAD model for LD02ZD104KAB2A
Kemet
CAP CER 100PF 100V C0G/NP0 RAD
Need more? Email Us
ECAD model for C317C101G1G5TA
Murata Electronics North America
General Up to 85‹C Reflow soldering Flow soldering
Need more? Email Us
ECAD model for GRM319B31K225KA12D
Vishay
CAP CER 1000PF 300V C0G/NP0 1111
Lowest to $1.4067
ECAD model for VJ1111D102KXDAT
Murata Electronics North America
CAP CER 39PF 250V C0G/NP0 0805 / 39 pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Lowest to $0.1656
ECAD model for GQM2195C2E390JB12D
Kemet
CAP CER 330PF 100V C0G/NP0 RAD
Need more? Email Us
ECAD model for C317C331K1G5TA

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention