EN
  • EN
  • DE

C276CAB4315CA0J

Part No C276CAB4315CA0J
Manufacturer Kemet
Catalog OEM Parts (C - E)
Description 3, 15 U 470V Box Rohs-prc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047705-C276CAB4315CA0J
Categories OEM Parts(C-E)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C276CAB4315CA0J CAD Model

Description

The C276CAB4315CA0J is a film capacitor manufactured by Kemet. Film capacitors are known for their stability, low losses, and relatively high voltage handling capabilities. This particular capacitor likely belongs to Kemet's C276 series, a range designed for demanding applications where reliability and performance are critical.

Applications

  • Power electronics circuits: Used for filtering and energy storage.
  • Motor control systems: Employed for smoothing voltage and current waveforms.
  • Renewable energy systems: Utilized in inverters and converters for solar and wind power.
  • Industrial equipment: Found in various industrial applications requiring robust capacitors.
  • High-frequency circuits: Can be used in circuits where stable capacitance is required at higher frequencies.

Features

  • Film Dielectric: Provides excellent stability and low losses.
  • High Voltage Rating: Suitable for high-voltage applications.
  • Robust Construction: Designed for harsh environments.
  • Self-Healing Properties: The capacitor can self-heal from minor voltage breakdowns, extending its lifespan.
  • Low ESR (Equivalent Series Resistance): Minimizes energy losses and heat generation.

Benefits

  • Improved Circuit Reliability: Stable performance ensures consistent operation.
  • Extended Lifespan: Robust design and self-healing properties contribute to a long service life.
  • Reduced Energy Losses: Low ESR minimizes energy dissipation.
  • Enhanced System Efficiency: High performance translates to better overall system efficiency.
  • Stable performance over time: Film capacitors are known to have a better capacitance stability than other types of capacitors.

Additional Details

While specific technical specifications like capacitance, voltage rating, tolerance, and operating temperature range would require referencing the Kemet datasheet for the C276CAB4315CA0J part number, film capacitors generally offer a wide range of values and ratings. The construction material is likely a metallized polypropylene film. The capacitor's physical dimensions will depend on its capacitance and voltage rating. The capacitor is designed to provide stable and reliable performance in demanding applications.

You May Also Be Interested in

Yageo
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Need more? Email Us
Dell
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1564
TDK Corporation
Lowest to $0.2420
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess