The Kemet C2220C106J5RACTU is a ceramic capacitor from Kemet's C2220 series. These capacitors are known for their high capacitance values, stable performance, and reliability in various applications. They utilize a surface-mount (SMD) design, making them suitable for automated assembly processes.
Applications
- Power supply decoupling
- Filtering in electronic circuits
- Bypass capacitors in high-frequency applications
- Voltage smoothing
- Energy storage
Features
- High capacitance value (10µF)
- Voltage rating of 50V
- X7R dielectric material
- Surface-mount (SMD) package
- RoHS compliant
- Operating temperature range of -55°C to +125°C
Benefits
- Stable performance over a wide temperature range due to the X7R dielectric
- Suitable for high-density circuit board designs due to its SMD package
- Reduces noise and voltage fluctuations in power supplies
- Long operational life and high reliability
- Facilitates efficient energy storage and delivery
Technical Specifications
The C2220C106J5RACTU capacitor features a capacitance of 10µF with a tolerance of ±5%. It is rated for 50V and utilizes an X7R dielectric. The X7R dielectric provides stable performance across a temperature range of -55°C to +125°C, with a capacitance variation of ±15%. The capacitor is housed in a 2220 (5750 metric) surface-mount package. Its dissipation factor is typically less than 2.5% at 1 kHz. The insulation resistance is greater than 100 GOhms. This capacitor is designed for reflow soldering processes, ensuring compatibility with standard PCB assembly techniques.