EN
  • EN
  • DE

SSTVF16857DGG,512

Part No SSTVF16857DGG,512
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG DRIVER 14BIT SSTL 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V to 2.7 V
Number of Bits 14
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 125600-SSTVF16857DGG,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTVF16857DGG,512 CAD Model

Description

Product SSTVF16857DGG,512 - NXP Semiconductors

NXP SSTVF16857DGG,512 IC

The SSTVF16857DGG,512 is a high-performance, 18-bit universal bus transceiver designed by NXP Semiconductors. This integrated circuit is tailored for facilitating bidirectional communication between two buses. The flexibility of this device makes it ideal for applications requiring a connection between a 3.3V bus and a 5V bus, ensuring compatibility across different voltage domains.

Featuring an 18-bit bus interface, the SSTVF16857DGG,512 provides a wide pathway for data transmission, which is perfect for high data bandwidth requirements. Its bus-hold feature maintains the last active state if the input becomes undriven, thus eliminating the need for external pull-up or pull-down resistors. This not only simplifies the design but also reduces the overall component count, making for a more efficient and cost-effective solution.

The device is housed in a slim TSSOP (Thin Shrink Small Outline Package) with 56 pins, designated by the package code 'DGG'. The compact form factor of the SSTVF16857DGG,512 allows for a minimal footprint on the printed circuit board (PCB), which is valuable in space-constrained applications. The pin configuration is carefully designed to ensure easy routing and reduced signal interference, thereby maintaining signal integrity even at high-speed operation.

With its low on-state resistance, the SSTVF16857DGG,512 ensures minimal signal distortion and power dissipation. This makes it an energy-efficient choice for modern electronic systems. Furthermore, the device supports live insertion and withdrawal capabilities, which means it can be added or removed from a system without needing to power down the entire system, thus facilitating easy maintenance and upgrades.

NXP's commitment to quality and reliability is evident in the SSTVF16857DGG,512, making it suitable for a wide range of industrial, commercial, and computing applications where robust and reliable data transmission is critical.

Manufacturer NXP Semiconductors
Part Number SSTVF16857DGG,512
Package / Case TSSOP-56
Category Integrated Circuits (ICs)
Subcategory Logic - Signal Switches, Multiplexers, Decoders

You May Also Be Interested in

Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess