The C1206C104K2RACTU is a ceramic capacitor manufactured by Kemet. It is a surface-mount capacitor used for various applications, including decoupling, filtering, and bypass, in electronic circuits.
Applications
- Decoupling capacitors for integrated circuits
- Bypass capacitors in power supplies
- Filtering capacitors in signal processing circuits
- Resonant circuits
- General-purpose applications
Features
- 1206 case size (0.12 inch x 0.06 inch)
- 100 nF (104) capacitance
- 200V voltage rating (2)
- X7R dielectric
- Surface-mount technology (SMT)
Benefits
- Provides stable capacitance over temperature
- Reduces noise and voltage ripple
- Simplifies circuit board design
- Offers high volumetric efficiency
- Suitable for high-density circuit boards
Additional Details
The C1206C104K2RACTU features an X7R dielectric, which offers a good balance between capacitance stability and size. The 1206 case size provides a larger capacitance value compared to smaller case sizes. The capacitor's 200V voltage rating makes it suitable for applications with higher voltage requirements. The capacitance tolerance is typically ±10%. The part number C1206C104K2RACTU specifies the capacitor's characteristics, including size, capacitance, voltage rating, dielectric, and termination. This is a robust component used in a variety of applications.