EN
  • EN
  • DE

ALS30A332LF400N

Part No ALS30A332LF400N
Manufacturer Kemet
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Aluminum
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Screw
RoHS Non-Compliant
Voltage Rating (DC) 400 V
Win Source Part Number 1021273-ALS30A332LF400N
Categories OEM Parts(A-B)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALS30A332LF400N CAD Model

Description

The ALS30A332LF400N is a snap-in aluminum electrolytic capacitor manufactured by Kemet. It's designed for a variety of general-purpose applications where a balance of performance, reliability, and cost-effectiveness is required. These capacitors are characterized by their relatively high capacitance values and are suitable for smoothing, filtering, and energy storage applications in power supplies and other electronic circuits.

Applications

  • Power supplies (smoothing and filtering)
  • General purpose filtering
  • Energy storage
  • DC-DC converters
  • Industrial electronics

Features

  • Snap-in terminals for easy PCB mounting
  • High capacitance value (3300uF)
  • Voltage rating (400V)
  • Long life
  • High ripple current capability
  • Polarized device

Benefits

  • Effective filtering: Reduces ripple voltage in power supplies, leading to cleaner DC output.
  • Reliable performance: Designed for long life and stable operation.
  • Easy mounting: Snap-in terminals simplify installation and reduce assembly time.
  • Cost-effective: Provides a good balance of performance and price.
  • High ripple current capability: Suitable for applications with high current demands.

Additional Details

The ALS30A332LF400N has a capacitance of 3300µF (microfarads) and a voltage rating of 400V (volts). It uses snap-in terminals for easy and secure mounting on printed circuit boards (PCBs). Aluminum electrolytic capacitors, like this one, are polarized devices, meaning they must be connected with the correct polarity to avoid damage or failure. The operating temperature range and expected lifetime should be carefully considered when selecting this capacitor for a specific application. Datasheets from Kemet provide comprehensive details on performance characteristics, including ESR (Equivalent Series Resistance), impedance, ripple current rating, and temperature dependence.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess