Products specifications Report Issue?

Package Through Hole,Right Angle,P=5.08mm
Current Rating 10A
Number of Positions or Pins 1x6P
Number of Pins 6P
Voltage Rating 300V
Operating Temperature -40℃~+105℃
Pitch 5.08mm
Color Green
Connector Type Board Side/Socket - Closed
Number of PINs Per Row 6
Mounting Type Right-Angle
Number of Rows 1
Ultra Librarian 3D Model Ultra Librarian KF2EDGRC-5.08-6P CAD Model

Description

02CZ6.8

The 02CZ6.8 is a dependable Zener diode favored for its consistency in voltage regulation tasks. Its adoption in circuits ensures protection against voltage fluctuations, thereby improving overall circuit performance and durability.

Features and Benefits:

  • Excellent Voltage Regulation: Provides stable voltage for critical circuit operations, reducing the risk of component failure.
  • Robust Construction: Made to handle excessive current and temperature variations, boosting device longevity.
  • Flexible Usage: Suitable for a wide range of applications, enhancing its utility in various designs.

Applications:

  • Telecommunications Systems
  • Embedded Systems
  • Power Converter Circuits

Additional Details: Its straightforward implementation and cost-effectiveness make it a staple in resource-conscious designs.

You May Also Be Interested in

WAGO Corporation
SMD PCB TERMINAL BLOCK; PUSH-BUT / 1 Position Wire to Board Terminal Block Horizontal with Board Surface Mount
Lowest to $0.1478
ECAD model for 2060-451/998-404
Phoenix Contact
Terminal Block Connector, PCB, Fixed, Spring Cage, 2, 5 mm, PTDA 2.5, 24 A, 400 V
Lowest to $1.3825
ECAD model for 1725302
On Shore Technology Inc.
TERM BLK 20POS TOP ENT 3.5MM PCB / 20 Position Wire to Board Terminal Block Vertical with Board 0.138" (3.50mm) Through Hole
Need more? Email Us
ECAD model for OSTHX202081
Amphenol Anytek
TERM BLOCK 1POS SIDE ENTRY PCB / 1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
Need more? Email Us
ECAD model for HB0101000000G
Molex, LLC
Conn Barrier Strip 7 POS 8.26mm Solder ST Thru-Hole 20A/Contact
Need more? Email Us
ECAD model for 38700-6707
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.437" / 12 Circuit 0.437" (11.10mm) Barrier Block Connector Screws with Captive Plate
Need more? Email Us
ECAD model for A31931207
WAGO Corporation
THT MALE HEADER; 1.0 X 1.0 MM SO / 8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200" (5.08mm) Vertical Through Hole
Need more? Email Us
ECAD model for 231-338/001-000
Phoenix Contact
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 7; Screw; 4 kV
Need more? Email Us
ECAD model for 1754546
On Shore Technology Inc.
TERM BLK 11P TOP ENT 10.16MM PCB / 11 Position Wire to Board Terminal Block Vertical with Board 0.400" (10.16mm) Through Hole
Need more? Email Us
ECAD model for OSTHM116080

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention