EN
  • EN
  • DE

A31931207

Part No A31931207
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description CONN BARRIER STRP 12CIRC 0.437" / 12 Circuit 0.437" (11.10mm) Barrier Block Connector Screws with Captive Plate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Mfr Eaton - Electronics Division
Series A3000
Package Bulk
Terminal Block Type Barrier Block
Number of Circuits 12
Number of Wire Entries 12
Pitch 0.437" (11.10mm)
Number of Rows 1
Current Rating (Amps) 30A
Voltage Rating 600V
Wire Gauge 12-22 AWG
Top Termination Screws with Captive Plate
Bottom Termination Quick Connect (0.250"), Insulated
Barrier Type 2 Wall (Dual)
Features Flange
Color Black
Terminal Screw Material Steel
Terminal Screw Finish Zinc
Mounting Type Chassis, Panel
Temperature Range - Operating -40°C ~ 105°C
Material - Insulation Thermoplastic
Material Flammability Rating UL94 V-0
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 50
Win Source Part Number 1114199-A31931207
Ultra Librarian 3D Model Ultra Librarian A31931207 CAD Model

Description

This barrier block is a high-quality connector that is widely used in the electronics industry. The A3000 series is manufactured by an unspecified manufacturer.

  • Series: A3000
  • Pitch: 0.437 inches (11.10mm)
  • Color: Black
  • Features: Flange, Dual 2-Wall Barrier
  • Insulation Material: Thermoplastic, UL94 V-0 Flammability Rating
  • Number of Circuits: 12
  • Wire Gauge: 12-22 AWG
  • Voltage Rating: 600V
  • Current Rating: Up to 30A
  • Mounting: Chassis or Panel
  • Termination (Top): Screws with Captive Plate
  • Termination (Bottom): Quick Connect Insulated
  • Temperature Range: -40°C to 105°C
  • Packaging: Bulk Packages of 50

You May Also Be Interested in

TE Connectivity
40 Position Barrier Block Jumper Around Barrier, Spade
Need more? Email Us
Amphenol Anytek
11 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Weidmuller
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 6-18 AWG
Need more? Email Us
Molex, LLC
39522-1010 Molex Pluggable Terminal Blocks 5.0MM EURO HEADER RA BLK 10CKT datasheet, inventory, & pricing.
Lowest to $3.3409
Weidmuller
CONN TERM BLK GROUND 4-14 AWG
Need more? Email Us
HARTING
6 Position Wire to Board Terminal Block Horizontal with Board 0.100" (2.54mm) Surface Mount
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.3232
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0212

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess