EN
  • EN
  • DE

Z02W4.3V

Part No Z02W4.3V
Manufacturer KEC
Catalog Electronic Wholesale
Description ZENER DIODE SILICON EPITAXIAL PLANAR DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KEC
Win Source Part Number 1282662-Z02W4.3V
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian Z02W4.3V CAD Model

Description

The Z02W4.3V is a Zener diode manufactured by KEC. It is designed to provide voltage regulation and protection in electronic circuits. This diode is commonly used to maintain a constant voltage across a load, protect sensitive components from overvoltage conditions, and clip voltage spikes.

Applications:

  • Voltage Regulation: Maintaining a stable voltage supply for sensitive circuits.
  • Overvoltage Protection: Protecting components from damage due to voltage spikes or surges.
  • Voltage Clipping: Limiting the maximum voltage in a circuit.
  • Parameter Shifting: Modifying circuit behavior.
  • Calibration Circuits: Precise voltage reference in calibration equipment.

Features:

  • Zener Diode: Provides a stable reverse breakdown voltage.
  • Low Reverse Leakage Current: Minimizes current flow when reverse biased below the Zener voltage.
  • Sharp Breakdown Voltage: Provides a well-defined Zener voltage.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Small Package: Compact packaging for space-saving designs.

Benefits:

  • Stable Voltage Regulation: Maintains a constant voltage output.
  • Overvoltage Protection: Protects sensitive circuits from damage.
  • Simplified Design: Easy to integrate into circuit designs.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and protection.
  • Enhanced System Reliability: Improves overall system reliability by preventing voltage fluctuations.

Additional Details:

The Z02W4.3V typically features a low dynamic impedance and a high power dissipation capability. Its specific electrical characteristics, such as Zener voltage, Zener current, and reverse leakage current, are crucial for selecting the appropriate Zener diode for a given application. The device is typically available in a small surface-mount package, facilitating automated assembly processes. Proper thermal management is essential to ensure reliable operation, especially under high power dissipation conditions. Consult the datasheet for detailed specifications and application guidelines to optimize performance and ensure the voltage regulation and protection of sensitive circuitry.

You May Also Be Interested in

Intel
Lowest to $50.4238
Texas Instruments
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess